EN
  • EN
  • DE

LTC2850CMS8#TRPBF

Part No LTC2850CMS8#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 20MBPS 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 20Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 732165-LTC2850CMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2850
Introduction Date January 17, 2007
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC2850CMS8#TRPBF CAD Model

Description

LTC2850CMS8#TRPBF - RS485/RS422 Transceiver

The LTC2850CMS8#TRPBF is a high-performance RS485/RS422 transceiver from Linear Technology, designed to provide reliable data communication in industrial, networking, and telecommunication applications. This integrated circuit is engineered to facilitate bidirectional data transmission and is compliant with the TIA/EIA-485A and TIA/EIA-422B standards.

Encased in an MSOP-8 package, the LTC2850CMS8#TRPBF offers a compact footprint, making it suitable for space-constrained applications. It is capable of operating over a wide single supply range of 3V to 5.5V, which allows for flexible design options and compatibility with various logic levels.

One of the standout features of this transceiver is its enhanced Electrostatic Discharge (ESD) protection. It can withstand ESD events up to ±15kV, ensuring robust performance and longevity in harsh electrical environments. Additionally, the LTC2850CMS8#TRPBF supports data rates up to 20Mbps, enabling high-speed data communication that is essential for modern industrial protocols and network infrastructures.

The device incorporates a slew rate limited driver, which reduces electromagnetic interference (EMI) and reflections caused by improperly terminated cables, thus enhancing signal integrity. This makes it particularly useful in applications where long cable runs are common, such as factory automation and control systems.

For ease of use, the LTC2850CMS8#TRPBF features a driver output enable (DE) and a receiver input enable (RE) that provide additional control over the transceiver's operation. These enable pins allow the user to put the driver and receiver in a high-impedance state, effectively disconnecting them from the bus when not in use or when multiple transceivers are connected to the same communication line.

With its low quiescent current and shutdown mode, the LTC2850CMS8#TRPBF is also optimized for low-power applications. When in shutdown mode, the supply current is reduced to a mere 10µA, making it an energy-efficient choice for battery-powered devices and systems with power conservation requirements.

In summary, the LTC2850CMS8#TRPBF transceiver offers a blend of high-speed communication, robust protection, and energy efficiency, making it an ideal choice for a broad range of RS485/RS422 communication applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9191 $54.1101
25+ $4.0362 $100.9050
39+ $3.9101 $152.4939
53+ $3.7839 $200.5467
69+ $3.6578 $252.3882
92+ $3.2794 $301.7048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess