EN
  • EN
  • DE

STMUX1000L

Part No STMUX1000L
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Description GIGABIT LAN ANALOG SWITCH 16-BIT TO 8-BIT MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261590-STMUX1000L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STMUX1000L CAD Model

Description

STMUX1000L: A High-Speed Interface Multiplexer from STMicroelectronics

The STMUX1000L is an innovative interface multiplexer from STMicroelectronics designed to provide seamless switching between high-speed differential signals. This multiplexer is an ideal solution for applications that require the routing of high-speed signals such as PCI Express, SATA, USB, and other serial communication interfaces.

Key Features

  • High-Speed Signal Switching: The STMUX1000L is capable of handling data rates up to 3.125 Gbps, making it suitable for a wide range of high-speed interfaces.
  • Low On-Resistance: The device features a low on-resistance, which minimizes signal attenuation and ensures signal integrity during the multiplexing process.
  • Wide Bandwidth: With a wide bandwidth, the STMUX1000L ensures minimal phase and amplitude distortion, which is critical for maintaining the fidelity of high-speed signals.
  • Low Crosstalk: The design of the STMUX1000L minimizes crosstalk between channels, a vital feature for maintaining the performance of closely packed signal lines.
  • Hot-Swap Capability: This multiplexer supports hot-swap functionality, allowing interfaces to be changed or moved without the need to power down the system.

Applications

The STMUX1000L is versatile and can be used in various applications, including:

  • Servers and high-performance computing
  • Networking and telecommunications equipment
  • Data storage and retrieval systems
  • Consumer electronics such as laptops and desktops

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STMUX1000L is no exception. It is manufactured using robust processes that ensure it meets the high standards expected by industry professionals. The device is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

Conclusion

With its high-speed capabilities, low signal degradation, and robust design, the STMUX1000L is an excellent choice for system designers looking to optimize the signal routing in their high-speed digital applications. STMicroelectronics provides comprehensive technical support and documentation to facilitate the integration of this multiplexer into various platforms.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess