EN
  • EN
  • DE

HCS200-I/SN

Part No HCS200-I/SN
Manufacturer Microchip Technology
Catalog Specialized ICs
Description Hopping Encoder 5V/9V/12V 8-Pin SOIC N Tube / IC CODE HOPP ENCODER 7FUNC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038624-HCS200-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HCS200
Introduction Date June 25, 1996
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian HCS200-I/SN CAD Model

Description

Microchip Technology's HCS200-I/SN Secure Code Hopping Device

The HCS200-I/SN from Microchip Technology is a sophisticated code hopping encoder designed for secure Remote Keyless Entry (RKE) and access control systems. Utilizing Microchip's patented KEELOQ® code hopping technology, the HCS200-I/SN provides robust security by ensuring that each transmission is unique, thus preventing code capture and replay attacks.

Key Features:

  • KEELOQ Code Hopping Technology: The device employs a sophisticated algorithm to generate unique and secure codes for each use, providing a high level of security against code theft and duplication.
  • Serial Number Functionality: Each HCS200-I/SN is pre-programmed with a unique 32-bit serial number that cannot be altered, adding an additional layer of security.
  • Flexible EEPROM Memory: The device includes 64 bits of user-programmable EEPROM, allowing customization and storage of encryption keys and configuration parameters.
  • Low Power Consumption: Designed for battery-operated devices, the HCS200-I/SN is optimized for low power consumption, extending the life of the product it is used within.
  • Easy Integration: This encoder is available in an 8-pin SOIC package, making it compatible with a wide range of circuit board layouts and easy to integrate into existing designs.
  • Wide Operating Voltage: The HCS200-I/SN operates over a voltage range from 2.0V to 6.6V, allowing for flexibility in various power supply designs.

Applications:

The HCS200-I/SN is ideal for a variety of applications where secure access is paramount. This includes automotive RKE systems, garage door openers, home security systems, and any other system that requires secure wireless communication.

Conclusion:

With its robust security features and ease of integration, the HCS200-I/SN from Microchip Technology stands out as a leading solution for designers looking to implement secure code hopping in their RKE and access control systems. Its low power consumption and wide operating voltage make it a versatile choice for a multitude of secure wireless applications.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess