EN
  • EN
  • DE

HCS101-I/P

Part No HCS101-I/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC FIXED CODE ENCODER 8DIP / Fixed Code Encoder 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Verified
Type Fixed Code Encoder
Applications Remote Control
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number HCS101
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873367-HCS101-I/P
Ultra Librarian 3D Model Ultra Librarian HCS101-I/P CAD Model

Description

The HCS101-I/P from Microchip Technology is a cutting-edge KEELOQ® rolling code hopping encoder designed for secure Remote Keyless Entry (RKE) systems. This encoder is an integral component for automotive and home security applications, where the reliability and security of the transmitted codes are of utmost importance.

Key Features

  • Advanced Code Hopping: Utilizing KEELOQ® cryptographic technology, the HCS101-I/P provides a robust security framework, ensuring that each transmission is unique, thereby preventing code capture and replay attacks.
  • EEPROM Memory: Equipped with programmable EEPROM, this device allows for the secure storage of cryptographic keys and configuration data, enabling a high level of customization and flexibility.
  • Low Power Consumption: Designed for battery-operated devices, it has an efficient power management system that ensures long battery life, making it ideal for remote control applications.
  • Simple Integration: The HCS101-I/P comes in a DIP (Dual In-line Package) form, which simplifies the process of integrating the chip into existing designs and printed circuit boards (PCBs).
  • High Reliability: Built to Microchip's high-quality standards, this product is known for its reliability and longevity, even in challenging environmental conditions.

Applications

The HCS101-I/P is versatile and can be used in a variety of applications, including:

  • Automotive RKE systems
  • Garage door openers
  • Home security systems
  • Alarm systems
  • Identity tokens
  • Access control systems

Technical Specifications

The device operates within a voltage range of 2.0V to 6.6V, ensuring compatibility with a wide array of power supplies and battery types. It also features a user-selectable XTAL frequency and has a typical operating current of 1 mA, with a standby current as low as 1 µA.

Conclusion

With its combination of secure code hopping technology, ease of integration, and low power consumption, the HCS101-I/P from Microchip Technology is an excellent choice for developers looking to incorporate a reliable security feature into their RKE and access control systems.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess