EN
  • EN
  • DE

H11A617ASD

Part No H11A617ASD
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANSISTOR 4SMD  /  Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 40% @ 10mA
Current Transfer Ratio (Max) 80% @ 10mA
Rise / Fall Time (Typ) 2.4µs, 2.4µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.35V
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C ~ 100°C
Mounting SMD (SMT)
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Base Product Number H11A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 1,000
Win Source Part Number 1061483-H11A617ASD
Ultra Librarian 3D Model Ultra Librarian H11A617ASD CAD Model

Description

ON Semiconductor H11A617ASD

The ON Semiconductor H11A617ASD is a high-performance optocoupler designed to provide electrical isolation between its input and output with a high current transfer ratio (CTR). This device is an essential component for applications requiring the direct coupling of electrical signals while maintaining isolation to protect against high voltages, noise, and ground loops.

Key Features

  • High Isolation Voltage: The H11A617ASD offers an isolation voltage of 5000 Vrms, ensuring safety and reliability in high-voltage applications.
  • Current Transfer Ratio (CTR): This optocoupler features a CTR range from 50% to 600% at an input current of 5mA, allowing for efficient signal transmission.
  • Wide Operating Temperature Range: It operates effectively over a temperature range from -55°C to +100°C, making it suitable for harsh environments.
  • Response Time: The device boasts a fast response time, ensuring quick signal transmission and minimal delay.
  • Input-Output Insulation: Phototransistor output provides excellent insulation between input and output, enhancing system safety.
  • Compact DIP Package: The H11A617ASD comes in a Dual In-line Package (DIP) which is convenient for PCB mounting and space-saving considerations.

Applications

The H11A617ASD is versatile and can be used in a variety of applications, including:

  • Power supply regulation and control
  • Isolated error amplification
  • Signal switching
  • Industrial controls
  • Microprocessor input/output switching

Quality and Compliance

ON Semiconductor is committed to providing high-quality products that meet rigorous industry standards. The H11A617ASD optocoupler is manufactured in compliance with RoHS directives, ensuring environmentally safe use and disposal.

Conclusion

The H11A617ASD from ON Semiconductor is a robust optocoupler that offers reliable electrical isolation with a high CTR. Its performance and durability make it an ideal choice for a wide range of industrial and commercial applications where signal integrity and isolation are of paramount importance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess