Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Microchip Technology
Package Tray
Product Status Active
Function Bias Network
Frequency 2GHz ~ 18GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Chip
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1060526-GC9006-202
Ultra Librarian 3D Model Ultra Librarian GC9006-202 CAD Model

Description

The GC9006-202 from Microchip Technology is a state-of-the-art integrated circuit designed to meet the demanding requirements of modern electronic applications. This high-performance product is part of Microchip's extensive range of semiconductor solutions, renowned for their reliability, efficiency, and cutting-edge technology.

Key Features

  • High Precision: The GC9006-202 is engineered for precise operations, ensuring accurate signal processing and control in various applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this component is ideal for battery-operated devices, reducing the overall power requirements and extending battery life.
  • Robust Design: Built to withstand harsh conditions, the GC9006-202 maintains its performance over a wide range of temperatures and operating environments.
  • Advanced Technology: Leveraging Microchip's latest innovations, this product offers advanced features that enable it to outperform competitors in its class.
  • Easy Integration: The compact form factor and compatibility with standard interfaces make the GC9006-202 easily integrable into a variety of design architectures.

Applications

The versatility of the GC9006-202 allows it to be used across a wide spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The GC9006-202 boasts an impressive set of technical specifications that make it suitable for a wide range of applications. Detailed technical data can be found in the product datasheet, which provides in-depth information on electrical characteristics, pin configurations, timing diagrams, and more.

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the GC9006-202 is no exception. Customers can expect comprehensive technical support and a robust warranty that underscores the company's confidence in its products.

For more information or to request a sample, visit Microchip Technology's official website or contact your local sales representative.

You May Also Be Interested in

CML Microcircuits
FIRMASIC TWO-WAY RADIO PROCESSO / RF IC Baseband Processor General Purpose 3V ~ 3.6V Supply 48-LQFP (7x7)
Need more? Email Us
ECAD model for CMX7041L4
Analog Devices Inc.
GSM Power Management System
Lowest to $8.2286
ECAD model for ADP3402ARU
Texas Instruments
PLLatinum™ Frequency Synthesizer System with Integrated VCO | IC FREQ SYNTH W/INT VCO 28WQFN
Lowest to $4.3313
ECAD model for LMX2502LQ1635
Mini-Circuits
2X SMT MULTIPLIER, OUTPUT FREQ 2 / RF IC Frequency Multiplier General Purpose 2.2GHz ~ 3.8GHz
Lowest to $14.6242
ECAD model for KC2-19+
Skyworks Solutions Inc.
FM AM AUTO / RF IC
Need more? Email Us
ECAD model for SI47962A0GE1GM
NXP / Nexperia
Multistandard hybrid IF processing
Need more? Email Us
ECAD model for TDA9898HL
Analog Devices Inc.
IC DIVIDER X4 PRESCALER 16-QFN / RF IC Divide-by-4 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $52.8300
ECAD model for HMC493LP3ETR
CML Microcircuits
HALF-DUPLEX 4FSK PACKET DATA MOD / RF IC Modulator, Discriminator General Purpose 3.3V ~ 5V Supply 24-SOIC
Need more? Email Us
ECAD model for FX919BD2
Analog Devices Inc.
Balanced Modulator/Demodulator | IC MOD/DEMOD BAL 2MHZ 20-CDIP
Lowest to $268.6317
ECAD model for AD630SD/883B

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention