EN
  • EN
  • DE

ADP3402ARU

Part No ADP3402ARU
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description GSM Power Management System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141341-ADP3402ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3402ARU CAD Model

Description

Product Overview: ADP3402ARU from Analog Devices Inc.

The ADP3402ARU is a highly integrated power management solution designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This particular product is part of a series of devices aimed at enhancing the efficiency and reliability of power management systems in a wide range of electronic equipment.

The ADP3402ARU is housed in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which makes it suitable for space-constrained applications. It is designed to be versatile, capable of catering to the demanding needs of modern electronics that require stable and efficient power delivery.

One of the key features of the ADP3402ARU is its ability to provide multiple regulated voltages from a single power input. This makes it an ideal choice for systems that require a clean and stable power supply for various components, such as microprocessors, memory modules, and other sensitive digital circuits.

Additionally, the ADP3402ARU includes a range of protective features to ensure the longevity and safety of the end application. These include over-current protection, thermal shutdown, and under-voltage lockout, which help to prevent damage to the device and the system it powers in the event of abnormal operating conditions.

The device is also equipped with power sequencing capabilities, which are critical for systems where specific voltage rails must be powered up or down in a particular order to avoid damaging sensitive components or causing data corruption.

Engineers and designers will appreciate the ADP3402ARU's ease of integration into their designs, thanks to its user-friendly interface and the comprehensive support provided by Analog Devices Inc. This includes detailed datasheets, application notes, and design tools that can help accelerate the development process and reduce time to market for new products.

In summary, the ADP3402ARU from Analog Devices Inc. is a versatile and reliable power management IC that provides a combination of performance, integration, and protection features. It is an excellent choice for designers looking to optimize their power management systems in a wide array of electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3470 $58.7760
20+ $6.0291 $120.5820
30+ $5.8408 $175.2240
41+ $5.6514 $231.7074
53+ $5.4632 $289.5496
71+ $4.8984 $347.7864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess