EN
  • EN
  • DE

AD630SD/883B

Part No AD630SD/883B
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Balanced Modulator/Demodulator | IC MOD/DEMOD BAL 2MHZ 20-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube
Function Modulator/Demodulator
Frequency 0Hz ~ 2MHz
RF Type General Purpose
Manufacturer Package 20-CDIP
Supplier Device Package 20-CDIP
Family Part Number AD630
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136672-AD630SD/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD630SD/883B CAD Model

Description

The AD630SD/883B is a state-of-the-art modulation and demodulation device designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered to deliver high precision and versatility, making it an ideal choice for a variety of complex signal processing applications.

Key Features

  • Precision Balanced Modulator/Demodulator: The AD630SD/883B provides a highly accurate balanced modulator and demodulator with excellent phase and amplitude matching characteristics.
  • High Linearity: Exhibits a remarkable linearity that ensures minimal distortion in signal processing, crucial for high-fidelity applications.
  • Low Noise Performance: Designed to operate with minimal noise, thereby preserving the integrity of the signal throughout the modulation or demodulation process.
  • Wide Dynamic Range: Capable of handling a wide range of signal levels, making it adaptable to various operating conditions and requirements.
  • Robust Construction: The AD630SD/883B comes in a durable package that meets military specifications (883B), ensuring reliable performance even in harsh environments.

Applications

The versatility of the AD630SD/883B allows it to be utilized in a multitude of applications including:

  • Synchronous detection
  • Phase detection
  • Amplitude and phase modulation/demodulation
  • Quadrature detection
  • Complex demodulation
  • Signal recovery and noise cancellation

Technical Specifications

The AD630SD/883B boasts technical specifications that cater to rigorous demands:

  • Supply Voltage: ±15 V
  • Operating Temperature Range: -55°C to +125°C
  • Package Type: Hermetically sealed ceramic DIP

With its high precision and robust design, the AD630SD/883B from Analog Devices Inc. stands out as a premium choice for engineers and designers seeking a reliable modulation/demodulation solution. Whether for military, aerospace, or industrial applications, this device offers the performance and durability required for the most demanding signal processing tasks.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.1498 $167.1498
2+ $161.5780 $323.1560
3+ $144.8631 $434.5893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess