Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Function Frequency Multiplier
Frequency 2.2GHz ~ 3.8GHz
RF Type General Purpose
Secondary Attributes -
Mounting Type Surface Mount
Package / Case 10-SMD, Flat Lead
Supplier Device Package -
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1353945-KC2-19+
Ultra Librarian 3D Model Ultra Librarian KC2-19+ CAD Model

Description

The 1353945-KC2-19+ is an RF miscellaneous IC and module manufactured by Mini-Circuits.

  • Type: General Purpose
  • Frequency: 2.2GHz ~ 3.8GHz
  • Product Status: Active
  • Packaging: Tape & Reel (TR)
  • Package / Case: 10-SMD, Flat Lead
  • Mounting Type: Surface Mount
  • Function: Frequency Multiplier

You May Also Be Interested in

CML Microcircuits
PMR/LMR COM PLATFORM PROCESSOR / RF IC Baseband Processor General Purpose 3V ~ 3.6V Supply 48-VQFN (7x7)
Lowest to $42.0502
ECAD model for CMX7341Q3
Analog Devices Inc.
SMT GaAs HBT MMIC x4 ACTIVE FREQUENCY MULTIPLIER, 11.4 - 13.2 GHz OUTPUT | IC MULTIPLIER ACTIVE X4 24-QFN
Lowest to $120.2000
ECAD model for HMC695LP4E
CML Microcircuits
CMX7241Q3: PMR/LMR COMMON PLATFO / RF IC Baseband Processor General Purpose 3V ~ 3.6V Supply 48-VQFN (7x7)
Lowest to $29.1293
ECAD model for CMX7241Q3
Analog Devices Inc.
Balanced Modulator/Demodulator | IC MOD/DEMOD BAL 2MHZ 20-CDIP
Lowest to $268.6317
ECAD model for AD630SD/883B
Mini-Circuits
2X SMT MULTIPLIER, OUTPUT FREQ 2 / RF IC Frequency Multiplier General Purpose 2.2GHz ~ 3.8GHz
Lowest to $14.6242
ECAD model for KC2-19+
Texas Instruments
PLLatinum™ Frequency Synthesizer System with Integrated VCO | IC FREQ SYNTH W/INT VCO 28WQFN
Lowest to $4.3313
ECAD model for LMX2502LQ1635
CML Microcircuits
CLASS A AND CLASS B AIS BASEBAND / RF IC Baseband Processor General Purpose 3V ~ 3.6V Supply 64-LQFP (10x10)
Lowest to $56.8145
ECAD model for CMX910L9
Analog Devices Inc.
SMT GaAs HBT MMIC DIVIDE-BY-8, DC - 8 GHz | IC FREQ DIVIDER DC-8GHZ SOT26
Lowest to $12.3956
ECAD model for HMC434E
Linear Technology
16-Bit IF/Baseband Receiver Subsystem
Lowest to $159.1579
ECAD model for LTM9001CV-BA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.4428
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.6242 $73.1210
11+ $11.9995 $131.9945
17+ $11.6243 $197.6131
23+ $11.2492 $258.7316
30+ $10.8740 $326.2200
40+ $9.7498 $389.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,013 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention