EN
  • EN
  • DE

LMX2502LQ1635

Part No LMX2502LQ1635
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description PLLatinum™ Frequency Synthesizer System with Integrated VCO | IC FREQ SYNTH W/INT VCO 28WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Frequency Synthesizer
Frequency 1635MHz
RF Type CDMA, PCS
Secondary Attributes Integrated PLL and VCO
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5x5)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1202430-LMX2502LQ1635
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2502LQ1635 CAD Model

Description

Product Overview: LMX2502LQ1635 by Texas Instruments

The LMX2502LQ1635 is a high-performance, low-power frequency synthesizer system from Texas Instruments, designed to meet the demands of modern wireless communication systems. This advanced device incorporates a Phase-Locked Loop (PLL) with integrated Voltage-Controlled Oscillators (VCOs), offering designers a compact and efficient solution for frequency generation and clock management in their applications.

Key Features

  • Frequency Range: The LMX2502LQ1635 supports a wide frequency range, making it suitable for various applications, including but not limited to, wireless infrastructure, mobile phones, and WLAN systems.
  • Low Phase Noise: The device is engineered to deliver low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Programmable Divider: It includes a programmable divider that allows for fine-tuning of the output frequency, providing flexibility and precision in meeting specific design requirements.
  • Power Efficiency: Texas Instruments has optimized the LMX2502LQ1635 for low power consumption, making it an ideal choice for battery-powered devices where energy efficiency is paramount.
  • Integrated VCOs: With integrated VCOs, the device simplifies the design process by reducing the need for external components, which can save space and cost on the PCB.

Applications

The versatility of the LMX2502LQ1635 allows it to be used in a range of applications, such as:

  • Wireless Infrastructure (Base Stations)
  • Mobile Handsets and Smartphones
  • Wireless Local Area Network (WLAN) Devices
  • Global Positioning System (GPS) Receivers
  • Other RF Communications Systems

Package and Quality

The LMX2502LQ1635 is offered in a compact QFN (Quad-Flat No-leads) package, which is designed for surface-mount technology (SMT). This packaging not only facilitates easier assembly but also contributes to a smaller footprint on the circuit board. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Overall, the LMX2502LQ1635 from Texas Instruments represents a robust and reliable solution for designers looking to implement a high-quality frequency synthesizer in their wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,238 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess