EN
  • EN
  • DE

FDC37C672-MS

Part No FDC37C672-MS
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100QFP / Interface 100-QFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Interface ISA Host
Package / Case 100-BQFP
Supplier Device Package 100-QFP (14x20)
Mounting Type Surface Mount
Base Product Number FDC37C672
Standard Package 66 pcs
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 128947-FDC37C672-MS
Ultra Librarian 3D Model Ultra Librarian FDC37C672-MS CAD Model

Description

The FDC37C672-MS from Microchip Technology is a highly integrated, feature-rich Super I/O controller designed to support a variety of industrial and consumer applications. This versatile chip is an ideal solution for motherboards and embedded systems, offering a seamless interface for peripheral connectivity.

Key Features

  • Flexible Disk Drive Controller: It supports up to two floppy disk drives and is compatible with 360K, 720K, 1.2M, 1.44M, and 2.88M formats, catering to a wide range of legacy and modern floppy disk standards.
  • Enhanced Parallel Port (EPP): The EPP function allows for high-speed bi-directional communication with printers and other parallel devices, making it highly suitable for desktop and industrial applications.
  • Serial Ports: It includes two high-speed NS16C550A compatible UARTs with send/receive 16-byte FIFOs, providing reliable serial communication for devices such as modems, mice, and other peripherals.
  • Keyboard and Mouse Controller: The integrated keyboard controller supports PS/2-style keyboards and mice, offering dependable interfacing with input devices.
  • Power Management: Advanced power management capabilities are built-in, with support for system wake-up events from various sources such as keyboard, mouse, modem ring, and more.

Applications

The FDC37C672-MS is a versatile component that can be utilized in a multitude of applications ranging from industrial PCs, embedded systems, point-of-sale terminals, to legacy system upgrades where Super I/O functionality is required.

Technical Specifications

  • Package Type: QFP
  • Operating Voltage: 5V
  • Operating Temperature: 0°C to +70°C

Microchip Technology's commitment to quality and reliability is evident in the FDC37C672-MS, making it a trustworthy choice for designers and engineers looking to integrate Super I/O capabilities into their systems. Its broad feature set ensures compatibility and ease-of-integration in a wide array of applications.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess