Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
Manufacturer NXP
Series MPC83xx
Package Tray
Core Processor PowerPC e300
Speed 400MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 668-BBGA Exposed Pad
Case / Package 668-PBGA-PGE (29x29)
Family Name MPC8358
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14231, MPC8358CVRAGDGA-ND, 935322871557
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927904-MPC8358CVRAGDGA
Ultra Librarian 3D Model Ultra Librarian MPC8358CVRAGDGA CAD Model

Description

NXP MPC8358CVRAGDGA Product Overview

The NXP MPC8358CVRAGDGA is a high-performance, power-efficient processor designed to meet the rigorous demands of modern embedded computing applications. This processor is part of NXP's MPC83xx PowerQUICC II Pro family, which is renowned for its integrated communications processors that provide a versatile and robust solution for a wide range of applications, including networking, telecommunications, and industrial control systems.

Key Features

  • Core: The MPC8358CVRAGDGA features an e300 core built on Power Architecture technology, running at a speed of up to 400 MHz, which provides a balance of performance and power efficiency.
  • Integrated Peripherals: This processor comes with a rich set of integrated peripherals, including dual Gigabit Ethernet controllers, a Security Engine for encryption and secure data processing, and a DDR2/DDR3 memory controller for high-speed memory access.
  • High-Speed Interfaces: It supports high-speed connectivity options such as PCI Express, USB 2.0, and Serial RapidIO, enabling fast data transfers and connectivity with a variety of external devices.
  • Power Efficiency: Designed with power efficiency in mind, the MPC8358CVRAGDGA is suitable for applications where low power consumption is crucial, without compromising on processing capabilities.
  • Scalability: The processor's scalable architecture allows for flexibility in system design, making it an ideal choice for a range of applications from simple control to complex networking tasks.

Applications

The versatility of the MPC8358CVRAGDGA processor makes it suitable for a multitude of applications. Key areas of use include:

  • Enterprise and residential gateways
  • Integrated access devices and Voice over IP (VoIP) gateways
  • Industrial control and automation systems
  • Network routers and switches
  • Wireless infrastructure and base station controllers

Quality and Reliability

NXP is committed to providing products that meet the highest standards of quality and reliability. The MPC8358CVRAGDGA processor is manufactured using state-of-the-art processes and is rigorously tested to ensure it meets NXP's stringent requirements. This ensures that customers can rely on this processor for their critical applications, with the confidence that it will perform reliably in diverse operating conditions.

Overall, the NXP MPC8358CVRAGDGA is a powerful and reliable processor that offers an exceptional balance of performance, integrated features, and energy efficiency, making it an excellent choice for a wide range of embedded computing applications.

You May Also Be Interested in

Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Pulse
Need more? Email Us
ECAD model for P1013T
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention