EN
  • EN
  • DE

EMC2101-ACZL-TR

Part No EMC2101-ACZL-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC FAN CTRLR I2C/SMBUS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -64°C to 127°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1036314-EMC2101-ACZL-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC2101-ACZL-TR CAD Model

Description

EMC2101-ACZL-TR - Microchip Technology

The EMC2101-ACZL-TR is a sophisticated temperature sensor and fan control device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance product is specifically engineered to meet the demanding requirements of thermal management in modern electronic systems.

With its integrated fan controller and temperature monitoring capabilities, the EMC2101-ACZL-TR is an ideal solution for managing the thermal conditions in applications such as desktop and laptop computers, servers, networking equipment, and other systems where efficient cooling is essential for reliable operation.

The device features a high-accuracy temperature sensor capable of monitoring external diode temperatures, providing precise readings that are crucial for maintaining optimal performance and preventing overheating. The temperature sensor's accuracy and reliability ensure that system designers can implement effective thermal management strategies.

The EMC2101-ACZL-TR's fan control functionality includes support for automatic fan speed control, which adjusts the fan speed in response to the system temperature. This feature helps to reduce acoustic noise and power consumption when full cooling capacity is not required, thus enhancing the overall user experience and extending the lifespan of the fan.

This device is offered in a compact, lead-free package, making it suitable for space-constrained applications while also adhering to environmental regulations. The EMC2101-ACZL-TR is available in tape and reel packaging (denoted by the "TR" suffix), which facilitates efficient assembly processes for high-volume production.

Overall, the EMC2101-ACZL-TR from Microchip Technology represents a robust and versatile solution for thermal management, combining accurate temperature sensing with intelligent fan control to maintain system stability and performance.

You May Also Be Interested in

NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Nuvoton Technology Corporation of America
Lowest to $9.7932
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7060 $51.1800
75+ $1.3998 $104.9850
115+ $1.3560 $155.9400
155+ $1.3123 $203.4065
200+ $1.2686 $253.7200
265+ $1.1373 $301.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,710 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess