EN
  • EN
  • DE

DSPIC33FJ64MC506A-H/MR

Part No DSPIC33FJ64MC506A-H/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 20 MIPS
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b/12b
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package 64-QFN (9x9)
Win Source Part Number 1035470-DSPIC33FJ64MC506A-H/MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC506A-H/MR CAD Model

Description

Product Overview: DSPIC33FJ64MC506A-H/MR from Microchip Technology

The DSPIC33FJ64MC506A-H/MR is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal choice for applications requiring advanced algorithms and control systems, such as motor control, power conversion, and sensor processing.

This DSC is part of the dsPIC33F family and features a 64 KB Flash memory along with 8 KB of RAM, providing ample space for complex applications. Its high-speed PWM modules, ADCs, and multiple communication interfaces make it versatile for a wide range of industrial, automotive, and consumer applications.

Key Features:

  • Core Performance: The DSPIC33FJ64MC506A-H/MR operates at a maximum frequency of 40 MIPS, allowing for quick data processing and real-time execution of tasks.
  • Memory: With 64 KB of Flash memory and 8 KB of RAM, it offers sufficient storage for instructions and data handling.
  • Robust PWM Outputs: It includes advanced PWM features suitable for sophisticated motor control applications.
  • Enhanced Analog Features: The device boasts a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, providing accurate analog signal measurements.
  • Communication Interfaces: It supports a variety of communication protocols, including UART, SPI, and I2C, facilitating easy integration with other systems.
  • Extended Temperature Range: This variant, with the 'H' designation, is rated for high-temperature operation, making it reliable in extreme environments.
  • Package: The DSC comes in a 64-pin QFN package, which is suitable for space-constrained applications.

The DSPIC33FJ64MC506A-H/MR is also equipped with an array of peripherals that support various timing, communication, and control functions. Its innovative architecture enables the execution of complex control algorithms while maintaining low power consumption. This combination of features makes the DSPIC33FJ64MC506A-H/MR a powerful solution for designers looking to optimize performance and power in their next embedded control application.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess