EN
  • EN
  • DE

DSPIC33FJ64GS606T-I/PTD22

Part No DSPIC33FJ64GS606T-I/PTD22
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 254504-DSPIC33FJ64GS606T-I/PTD22
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GS606T-I/PTD22 CAD Model

Description

dSPIC33FJ64GS606T-I/PTD22 - Microchip Technology

The dSPIC33FJ64GS606T-I/PTD22 is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the speed and responsiveness needed for advanced digital signal processing applications. With its rich set of features, this DSC integrates the control attributes of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP), making it an ideal choice for a broad range of applications such as motor control, power conversion, and sensor processing.

At the core of the dSPIC33FJ64GS606T-I/PTD22 is a 40 MIPS (million instructions per second) dsPIC DSC engine, which is capable of executing digital filter algorithms, fast Fourier transforms (FFT), and other high-speed math functions. It boasts 64 KB of flash memory and 8 KB of RAM, providing ample space for complex algorithms and program storage. The device operates over an industrial temperature range and comes in a 64-pin TQFP package, ensuring robust performance in demanding environments.

This DSC features an innovative live-update Flash capability, which allows for seamless application updates with no downtime, a critical feature for continuous-running applications. Its advanced PWM (Pulse Width Modulation) control, along with ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), give it the precision required for intricate control tasks. The device also supports several communication interfaces, including UART, SPI, and I2C, facilitating easy integration into existing systems.

For developers, the dSPIC33FJ64GS606T-I/PTD22 is supported by Microchip's MPLAB development ecosystem, which includes software tools, development boards, and debugging equipment to streamline the development process. The DSC's programmability, combined with this support, enables rapid prototyping and quicker time-to-market for new products.

In summary, the dSPIC33FJ64GS606T-I/PTD22 from Microchip Technology is a powerful and versatile DSC that bridges the gap between traditional microcontrollers and digital signal processors, offering an excellent solution for complex, computationally intensive applications where performance, reliability, and flexibility are paramount.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0850 $58.6150
46+ $2.5318 $116.4628
71+ $2.4521 $174.0991
98+ $2.3735 $232.6030
126+ $2.2938 $289.0188
169+ $2.0571 $347.6499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess