EN
  • EN
  • DE
  • IT

TPS77615QPWRQ1

Part No TPS77615QPWRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708096-TPS77615QPWRQ1
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77615QPWRQ1 CAD Model

Description

Product Overview: TPS77615QPWRQ1 - Texas Instruments

The TPS77615QPWRQ1 from Texas Instruments is a high-performance, low-dropout (LDO) regulator designed to meet the rigorous requirements of automotive and industrial applications. This regulator offers a stable and reliable power supply, making it an ideal choice for microcontrollers, DSPs, and other sensitive electronic devices that require a consistent voltage source.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.5V, which is suitable for powering a wide range of electronic components.
  • Dropout Voltage: It boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving system performance.
  • Current Capacity: The TPS77615QPWRQ1 is capable of delivering up to 500mA of output current, sufficient for most low-power applications.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features that safeguard the device and the connected components from potential damage due to excessive heat or current.
  • Stable with Low-ESR Capacitors: This LDO regulator is stable with low equivalent series resistance (ESR) capacitors, which reduces the amount of required external components and simplifies design.
  • Automotive Qualified: The device is qualified for automotive applications, complying with the stringent quality and reliability standards required in the automotive industry.

Applications

The TPS77615QPWRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems, such as infotainment and body control modules.
  • Industrial applications, including process control and automation systems.
  • Portable electronics that require efficient power management.
  • Power supplies for sensors, ADCs, and other precision components.

Package and Quality

The device is available in a compact PWRQ1 package, which is designed to meet the space constraints of modern electronic systems. Additionally, it is part of Texas Instruments' automotive product lineup, ensuring high levels of performance and reliability with full qualification according to industry standards.

With its combination of features, the TPS77615QPWRQ1 is an excellent choice for designers looking for a robust and efficient voltage regulator for their automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $2.6263
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5282
Texas Instruments
Need more? Email Us
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $1.2608
Texas Instruments
Lowest to $1.2629

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess