EN
  • EN
  • DE

DSPIC33FJ16GS402-I/SP

Part No DSPIC33FJ16GS402-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SDIP / MCU 16-bit dsPIC RISC 16KB Flash 3.3V Automotive 28-Pin SPDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 792367-DSPIC33FJ16GS402-I/SP
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ16GS402
Introduction Date February 08, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS402-I/SP CAD Model

Description

dSPIC33FJ16GS402-I/SP - High-Performance Digital Signal Controller

The dSPIC33FJ16GS402-I/SP is a powerful digital signal controller (DSC) from Microchip Technology, designed to deliver the performance and integrated features necessary for sophisticated digital power, motor control, and other demanding applications. This 16-bit DSC combines the advantages of high-speed DSP functionality with the ease of use and integration features of a microcontroller (MCU).

Key Features:

  • High-Speed DSP Engine: The core of the dSPIC33FJ16GS402-I/SP operates at 40 MIPS (Million Instructions Per Second), enabling fast and efficient signal processing capabilities for real-time applications.
  • Integrated Analog Features: This DSC includes a high-speed ADC (Analog-to-Digital Converter), comparators, and a PWM (Pulse Width Modulation) module, which are crucial for digital power conversion and motor control applications.
  • Robust Memory Architecture: It comes with 16 KB of flash memory and 2 KB of SRAM, allowing for efficient code and data storage.
  • Flexible Communication Interfaces: The device supports a variety of communication protocols such as SPI, I2C, UART, and CAN, providing versatility for system-level communication.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, this DSC is suitable for harsh environments and demanding industrial applications.
  • Package Type: The dSPIC33FJ16GS402-I/SP is available in a 28-pin SPDIP (Plastic Dual In-line Package), making it compatible with standard PCB layouts and easy to integrate into a variety of designs.

Applications:

The dSPIC33FJ16GS402-I/SP is ideal for applications that require precise control and high-speed digital signal processing, such as:

  • Advanced motor control systems
  • Power supply and power management systems
  • LED lighting systems
  • Industrial automation and control
  • Automotive and transportation systems
  • Audio and speech processing

With its high level of integration and performance, the dSPIC33FJ16GS402-I/SP from Microchip Technology is an excellent choice for designers looking to develop advanced control systems with a single, cost-effective component.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess