EN
  • EN
  • DE

MD1320N-3072

Part No MD1320N-3072
Manufacturer Shindengen
Catalog OEM Parts (M - N)
Description 5 VO 1.5 IO SMD DC/DC Converter IC, SSOP32 Package Type, Free Wheel SBD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 998323-MD1320N-3072
Categories OEM Parts(M-N)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD1320N-3072 CAD Model

Description

The MD1320N-3072 is a high-voltage half-bridge gate driver IC from Shindengen. This component is specifically designed to drive N-channel MOSFETs and IGBTs in half-bridge configurations. It's commonly used in applications requiring high-efficiency power conversion and motor control.

Applications:

  • Motor Control: Used in BLDC (Brushless DC) motor drives, servo motor drives, and other motor control applications.
  • Power Inverters: Employed in solar inverters, UPS (Uninterruptible Power Supplies), and other power conversion systems.
  • Induction Heating: Used in induction heating equipment to drive the high-frequency power transistors.
  • Welding Machines: Integrated into welding machines to control the power delivered to the welding arc.

Features:

  • High-Voltage Operation: Supports high-voltage power transistors, allowing for efficient operation in high-power applications.
  • Half-Bridge Configuration: Designed specifically for half-bridge topologies, simplifying circuit design.
  • Bootstrap Circuit: Integrated bootstrap diode and capacitor enable efficient high-side gate driving.
  • Under-Voltage Lockout (UVLO): Protects the power transistors from damage by preventing operation at low supply voltages.
  • Over-Current Protection: Provides protection from short circuit or over-current conditions.

Benefits:

  • Increased Efficiency: High-voltage operation and efficient gate driving minimize power losses.
  • Simplified Design: Integrated features reduce the number of external components required, simplifying circuit design.
  • Improved Reliability: Under-voltage lockout and over-current protection enhance system reliability.
  • Reduced Size: The integrated bootstrap circuit minimizes the need for external components, leading to a more compact solution.

Additional Details:

The MD1320N-3072 typically comes in a surface-mount package (e.g., SOP or DIP). The gate driver is designed to provide fast switching speeds and low propagation delay. The datasheet contains detailed specifications on the gate drive voltage, peak output current, and timing characteristics. It's important to choose appropriate gate resistors and snubber circuits to optimize switching performance and minimize EMI (Electromagnetic Interference). The bootstrap capacitor value should be chosen based on the switching frequency and gate charge requirements of the MOSFETs or IGBTs.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess