EN
  • EN
  • DE

MMU01020D2009FB300

Part No MMU01020D2009FB300
Manufacturer Vishay
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Operating Supply Voltage 150 V
Resistance 20 Ω
RoHS Compliant
Win Source Part Number 959390-MMU01020D2009FB300
Categories OEM Parts(M-N)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMU01020D2009FB300 CAD Model

Description

The MMU01020D2009FB300 is a precision thin film resistor manufactured by Vishay. This resistor is designed for applications requiring high stability, accuracy, and reliability. It is characterized by its excellent electrical performance and robust construction, making it suitable for a wide range of industrial, medical, and aerospace applications.

Applications:

  • Precision Measurement Equipment: Used in multimeters, calibrators, and other instruments requiring accurate resistance values.
  • Medical Devices: Employed in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Aerospace and Defense: Integrated into avionics, radar systems, and communication equipment.
  • Automotive Electronics: Used in engine control units (ECUs), sensors, and safety systems.
  • Industrial Automation: Applied in process control systems, robotics, and instrumentation.

Features:

  • High Stability: Offers excellent long-term stability and resistance to environmental factors.
  • Tight Tolerance: Provides precise resistance values with minimal deviation.
  • Low Temperature Coefficient of Resistance (TCR): Maintains stable resistance values over a wide temperature range.
  • Thin Film Technology: Ensures superior performance and reliability.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Accurate Measurements: Tight tolerance and low TCR enable highly accurate measurements.
  • Reliable Performance: High stability ensures consistent performance over time.
  • Long Lifespan: Robust construction and high-quality materials contribute to a long operating life.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.
  • Reduced System Errors: Precise resistance values minimize errors in sensitive circuits.

Additional Details:

The MMU01020D2009FB300 resistor features a defined resistance value and power rating, which should be carefully considered for the specific application. The resistor is typically packaged in a cylindrical MELF (Metal Electrode Leadless Face) package, designed for surface mount assembly. The thin film technology used in its construction ensures a homogeneous and stable resistive layer, contributing to its superior electrical characteristics. The resistor's datasheet provides detailed specifications on its electrical performance, thermal behavior, and mechanical dimensions. These specifications are crucial for proper circuit design and ensuring optimal performance. The resistor is manufactured using environmentally friendly processes and complies with RoHS standards, making it a sustainable choice for modern electronic devices. Its robust design ensures reliable operation in demanding applications, providing long-term value and performance.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1910 $58.2550
740+ $0.1568 $116.0320
1,145+ $0.1519 $173.9255
1,575+ $0.1471 $231.6825
2,035+ $0.1421 $289.1735
2,720+ $0.1274 $346.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess