EN
  • EN
  • DE

DSPIC33EP64MC502-I/SP

Part No DSPIC33EP64MC502-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SPDIP / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number DSPIC33EP64MC502
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33EP64MC502ISP
Standard Package 15
Win Source Part Number 1318964-DSPIC33EP64MC502-I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC502-I/SP CAD Model

Description

Microchip Technology's DSPIC33EP64MC502-I/SP Microcontroller

The DSPIC33EP64MC502-I/SP is a high-performance, 16-bit digital signal controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational prowess of a digital signal processor. This hybrid device is ideal for applications requiring intricate algorithmic control, high-speed numeric processing, and precise interfacing with sensors, actuators, and communication devices.

Key Features

  • Core Performance: The DSPIC33EP64MC502-I/SP boasts a 70 MIPS (million instructions per second) dsPIC® DSC core, which provides ample computational power for demanding control applications.
  • Memory: It comes equipped with 64KB of flash memory and 8KB of RAM, ensuring sufficient space for complex programs and data buffering.
  • Dual Partition Flash: The device features Live Update Flash capability, which allows for firmware updates with zero downtime, enhancing operational reliability and convenience.
  • Advanced Analog Features: With a 10-bit Analog-to-Digital Converter (ADC) offering up to 1.1 Msps, as well as comparators and operational amplifiers, this DSC provides excellent analog interfacing capabilities.
  • Robust Timers and Communication Interfaces: The microcontroller includes a variety of timers, communication interfaces such as I²C, SPI, UART, and CAN for flexible connectivity options.
  • Motor Control PWMs: The inclusion of high-resolution PWMs makes it an excellent choice for precision motor control applications.
  • Temperature Range: The DSPIC33EP64MC502-I/SP operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Packaging: Packaged in a 28-pin SPDIP, it is suitable for prototyping and production in various application settings.

Applications

The DSPIC33EP64MC502-I/SP excels in a wide range of applications, particularly those requiring high-speed deterministic code execution and advanced digital signal processing. These include:

  • Industrial Control Systems
  • Motor Control
  • Power Supplies
  • Automotive and Transportation
  • Robotics
  • Embedded Audio and Voice Processing

With its robust set of features, the DSPIC33EP64MC502-I/SP from Microchip Technology is a versatile and powerful solution for developers seeking to integrate advanced control and processing capabilities into their designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess