EN
  • EN
  • DE

AMS1086CT-2.5

Part No AMS1086CT-2.5
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 1.5A LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144528-AMS1086CT-2.5
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMS1086CT-2.5 CAD Model

Description

The AMS1086CT-2.5 is a low dropout voltage regulator produced by Advanced Monolithic Systems (AMS). It's designed to provide a regulated 2.5V output voltage with a current capability of up to 1.5A. This regulator is suitable for various applications requiring a stable and efficient 2.5V power supply.

Applications

  • Post Regulation for Switching Supplies: Cleaning up the output of switching power supplies to reduce noise and ripple.
  • Battery-Powered Systems: Providing a regulated voltage from battery sources.
  • Microprocessor Core Voltage: Supplying power to microprocessor cores requiring 2.5V.
  • Memory Power: Regulating the power supply for memory devices, such as SDRAM and DDR memory.
  • Hard Disk Drives: Providing a stable 2.5V supply for certain hard disk drive components.

Features

  • Low Dropout Voltage: Ensures the regulator can maintain its output voltage even with a small difference between input and output voltage.
  • 1.5A Output Current: Capable of delivering up to 1.5A of continuous output current.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to excessive temperature.
  • Current Limiting: Limits the output current to protect the regulator and the load from overcurrent conditions.
  • Fixed 2.5V Output: Provides a stable and precise 2.5V output voltage.

Benefits

  • High Efficiency: Minimizes power dissipation and heat generation, improving overall system efficiency.
  • Reliable Power: Provides a stable and reliable 2.5V supply, ensuring consistent operation of powered devices.
  • Overload Protection: Protects against damage from overcurrent and overtemperature conditions.
  • Simple Design: Requires minimal external components, simplifying the design process.

Additional Details

The AMS1086CT-2.5 is available in a TO-220 package. It is recommended to use an output capacitor for stability, typically a tantalum or aluminum electrolytic capacitor with a value between 10μF and 100μF. A heatsink may be required depending on the input voltage, output current, and ambient temperature to ensure the regulator operates within its safe operating area.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess