EN
  • EN
  • DE

PESD5V0L6UAS

Part No PESD5V0L6UAS
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Low capacitance 6-fold ESD protection diode arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237037-PESD5V0L6UAS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0L6UAS CAD Model

Description

Product Overview: PESD5V0L6UAS from NXP

The PESD5V0L6UAS is a high-quality ESD protection device from the reputable semiconductor manufacturer NXP. This product is specifically designed to safeguard sensitive electronic components against electrostatic discharge (ESD), which can cause irreparable damage to electronic circuits. The PESD5V0L6UAS is a versatile solution, suitable for a wide range of applications including mobile phones, computers, and other portable electronic devices.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that the sensitive parts of the electronic circuit are protected against high voltage transients.
  • High ESD Protection Level: It is capable of withstanding ESD discharges of up to 20 kV (air discharge) and 15 kV (contact discharge) as per the IEC 61000-4-2 standard, providing a high level of protection for electronic components.
  • Ultra-low Capacitance: With an ultra-low capacitance design, the PESD5V0L6UAS minimizes signal distortion in high-speed data lines, making it ideal for protecting USB interfaces, HDMI connections, and other high-frequency signal lines.
  • Small Package Size: The device comes in a small SOT23 plastic package, which is space-efficient and suitable for high-density circuit board designs.

Applications

The PESD5V0L6UAS is widely used across various applications to provide ESD protection for data lines and I/O ports. Its typical applications include:

  • Protection of USB 2.0, USB 3.0, and HDMI ports
  • Mobile and portable devices
  • Computing devices such as laptops and desktops
  • Consumer electronics
  • Telecommunication systems

Reliability and Quality

NXP's commitment to quality ensures that the PESD5V0L6UAS meets the highest industry standards for reliability and performance. Customers can trust this device to provide robust and long-lasting ESD protection, maintaining the integrity and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,550 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess