EN
  • EN
  • DE

DSPIC33EP512MU810-I/PT

Part No DSPIC33EP512MU810-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 70 MIPs
Number of I/O 83
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
Data RAM Size 24K x 16
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 32x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 1035361-DSPIC33EP512MU810-I/PT
Family Name DSPIC33EP512MU810
Introduction Date December 01, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Clock & Timing, Power Management, Communications & Networking, HVAC, Consumer Electronics, Audio, Industrial, Security, Automotive
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512MU810-I/PT CAD Model

Description

dSPIC33EP512MU810-I/PT Microcontroller

The dSPIC33EP512MU810-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a Digital Signal Processor (DSP). This powerful hybrid is ideal for applications requiring complex algorithms and control systems, such as motor control, power supplies, and advanced sensing.

Key Features:

  • Core Performance: The dSPIC33EP512MU810-I/PT operates at a maximum frequency of 70 MIPS, providing robust computational power for demanding applications.
  • Memory: It comes with an ample 512 KB of flash memory and 48 KB of RAM, allowing for the storage of complex programs and the manipulation of large data sets.
  • Advanced Peripherals: The device includes a variety of peripherals such as high-speed PWMs, ADCs with 12-bit resolution, and multiple communication interfaces (I2C, SPI, UART).
  • Dual Partition Flash with Live Update: This feature allows for firmware updates with minimal interruption, as one partition can be reprogrammed while the other partition runs the application.
  • Enhanced Analog Features: The microcontroller boasts advanced analog features such as on-chip op-amps and comparators, enhancing its capability for sensor interfacing and signal conditioning.
  • Flexible I/O: The dSPIC33EP512MU810-I/PT provides up to 144 pins of general-purpose input/output (GPIO), offering great flexibility for interfacing with external devices.
  • Extended Temperature Range: With an operational temperature range of -40°C to 85°C, the device is suitable for industrial applications.
  • Package: It is available in a 100-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications.

Applications:

The dSPIC33EP512MU810-I/PT is versatile and can be used in a variety of applications, including:

  • Advanced Motor Control Systems
  • Industrial Automation and Process Control
  • Power Conversion and Management
  • Audio and Voice Processing
  • Internet of Things (IoT) Devices
  • Robotics and Unmanned Systems

With its combination of DSP and microcontroller capabilities, the dSPIC33EP512MU810-I/PT from Microchip Technology is an excellent choice for engineers looking for a high-performance DSC that can handle complex tasks efficiently and reliably.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6394 $50.5576
10+ $10.3708 $103.7080
15+ $10.0467 $150.7005
21+ $9.7226 $204.1746
27+ $9.3985 $253.7595
36+ $8.4263 $303.3468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess