EN
  • EN
  • DE

DSPIC33FJ64GS610-I/PF

Part No DSPIC33FJ64GS610-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP / MCU 16-bit dsPIC RISC 64KB Flash 3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, QEI, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 9K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 24x10b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 773584-DSPIC33FJ64GS610-I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ64GS610
Introduction Date February 15, 2010
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GS610-I/PF CAD Model

Description

dSPIC33FJ64GS610-I/PF: A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33FJ64GS610-I/PF is a powerful digital signal controller (DSC) designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This DSC is part of Microchip's dsPIC33F series, which is renowned for its high-speed DSP (Digital Signal Processing) capabilities combined with the simplicity of an MCU (Microcontroller Unit).

At the heart of the dSPIC33FJ64GS610-I/PF lies a 16-bit digital signal processor capable of executing up to 40 MIPS (Million Instructions Per Second) at 3.0V to 3.6V, making it an ideal choice for applications requiring high-speed and complex computations such as motor control, power conversion, and sensor processing.

This device features 64KB of flash memory and 8KB of RAM, providing ample space for application code and data storage. It also supports a rich set of peripherals including 9 motor control PWMs, 2 ADCs with up to 4 MSPS, and multiple serial communication interfaces such as UART, SPI, and I2C, facilitating easy integration with other components in a system.

The dSPIC33FJ64GS610-I/PF comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering sufficient I/O options for complex designs. Moreover, it operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Microchip's commitment to long-term availability and support makes the dSPIC33FJ64GS610-I/PF a trustworthy choice for both new designs and legacy system upgrades. Developers can also take advantage of Microchip's comprehensive development tools and software libraries to accelerate the design process and bring products to market faster.

In summary, the dSPIC33FJ64GS610-I/PF is a versatile and powerful DSC that blends the best of DSP and MCU worlds, offering a robust solution for demanding applications that require high-speed computational performance, extensive peripherals, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0808 $66.2424
6+ $18.1176 $108.7056
9+ $17.5514 $157.9626
12+ $16.9852 $203.8224
16+ $16.4190 $262.7040
21+ $14.7205 $309.1305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,346 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess