EN
  • EN
  • DE

1.5KE440A-E3/73

Part No 1.5KE440A-E3/73
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 376VWM 602VC 1.5KE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 376V
Minimum Breakdown Voltage 418V
Max Clamping Voltage 602V
Peak Pulse Current(Ippm) 2.5A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package 1.5KE
Win Source Part Number 1000532-1.5KE440A-E3/73
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5KE440A-E3/73 CAD Model

Description

The 1.5KE440A-E3/73 is a transient voltage suppressor (TVS) diode manufactured by Vishay. This diode is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). It is part of the 1.5KE series, known for its robust surge handling capability.

Applications:

  • Protection of I/O interfaces
  • Overvoltage protection in power supplies
  • Protection of signal lines
  • Protection of microprocessors and memory devices
  • Use in industrial and consumer electronics

Features:

  • Glass passivated junction
  • Uni-directional configuration
  • High surge capability: 1500W peak pulse power capability with a 10/1000μs waveform
  • Low clamping voltage
  • Fast response time

Benefits:

  • Protects sensitive electronic equipment from voltage transients
  • Enhances system reliability by preventing damage from overvoltage events
  • Provides a cost-effective solution for surge protection
  • Simplifies circuit design due to its ease of implementation
  • Increases product lifespan by safeguarding against electrical stress

Technical Specifications:

The 1.5KE440A-E3/73 has a standoff voltage of 440V, a breakdown voltage of typically 489V, and a clamping voltage of 701V at a peak pulse current (Ippm). The peak pulse power dissipation is 1.5kW. It is available in a DO-201 package. The operating temperature range is typically -55°C to +175°C. The device features a fast response time, typically in the picosecond range. The 'E3' suffix indicates compliance with RoHS standards, meaning it is lead-free. It is specifically designed to handle high energy transients and provide reliable protection.

The Vishay 1.5KE440A-E3/73 TVS diode offers robust transient voltage protection for a variety of electronic applications. Its high surge capability, low clamping voltage, and fast response time make it an excellent choice for safeguarding sensitive components against damaging voltage spikes and surges, thereby enhancing the overall reliability and longevity of electronic systems.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess