EN
  • EN
  • DE

DSPIC33FJ32MC204-I/PT

Part No DSPIC33FJ32MC204-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP / MCU 16-bit dsPIC RISC 32KB Flash 3.3V 44-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 9x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 087010-DSPIC33FJ32MC204-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DSPIC33FJ32MC204
Introduction Date June 08, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC204-I/PT CAD Model

Description

dSPIC33FJ32MC204-I/PT Digital Signal Controller

The dSPIC33FJ32MC204-I/PT is a high-performance 16-bit Digital Signal Controller (DSC) developed by Microchip Technology. This powerful microcontroller integrates the control attributes of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP), making it an ideal solution for a wide range of applications that require advanced algorithms and control functions.

Key Features:

  • CPU: The device features a modified Harvard architecture with a 16-bit data path and 24-bit wide instructions, ensuring robust computational performance.
  • Program Memory: It comes equipped with 32KB of flash memory, providing ample space for complex programs and algorithms.
  • RAM: The DSC has 4KB of RAM, allowing for efficient data manipulation and buffering.
  • Speed: With an operating speed of up to 40 MIPS (Million Instructions Per Second), it can handle demanding applications that require fast processing and real-time performance.
  • I/O Pins: It offers 21 versatile input/output pins to interface with sensors, actuators, and other peripherals.
  • Communication Interfaces: The device supports multiple communication protocols, including UART, SPI, and I2C, facilitating easy integration into a variety of systems.
  • Timers and PWM: It includes advanced timers and up to 8 PWM outputs, which are crucial for precise control applications such as motor control and power conversion.
  • Analog Features: The dSPIC33FJ32MC204-I/PT has a 10-bit A/D converter with up to 13 channels, enabling the processing of analog signals for real-time decision-making.
  • Temperature Range: This DSC operates over an industrial temperature range, making it suitable for harsh environments.
  • Package: The component is available in a 44-pin TQFP package, which is conducive to space-constrained applications.

Applications:

With its robust feature set, the dSPIC33FJ32MC204-I/PT is well-suited for a variety of applications, including but not limited to:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial control systems
  • Embedded audio applications
  • Automotive and aeronautics instrumentation

Whether you are designing an intricate control system or a sophisticated digital processing application, the dSPIC33FJ32MC204-I/PT from Microchip Technology provides the performance, flexibility, and reliability needed to meet the challenges of today's advanced embedded design requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5091 $52.0728
19+ $5.3408 $101.4752
29+ $5.1739 $150.0431
40+ $5.0070 $200.2800
52+ $4.8401 $251.6852
70+ $4.3394 $303.7580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess