The AH375-WLA from Diodes Incorporated is a high-performance, versatile Hall Effect sensor designed for a wide range of sensing applications. This sensor is particularly well-suited for industrial and consumer applications where reliable and accurate magnetic sensing is required.
Key Features:
- Precision Hall Effect Sensing: The AH375-WLA offers precise magnetic field detection, making it ideal for accurate position sensing.
- Wide Voltage Range: Operating from a supply voltage of 3V to 28V, this sensor is versatile for various power environments.
- High Sensitivity: Designed with high magnetic sensitivity, it can detect and measure both the presence and magnitude of magnetic fields.
- Temperature Resistant: The device operates over a wide temperature range, ensuring consistent performance in diverse operating conditions.
- Open-Drain Output: Features an open-drain output which allows for easy interfacing with other circuitry and provides the flexibility of wire-ORing multiple devices.
- Robust Package: Enclosed in a small and robust WL-CSP package, the AH375-WLA is designed for space-constrained applications.
Applications:
The AH375-WLA is used in a variety of applications, including:
- Proximity detection
- Rotation detection
- Speed measurement
- Linear and angular position sensing
- Current sensing
Quality and Reliability:
Diodes Incorporated is known for its commitment to quality, and the AH375-WLA is no exception. It meets strict industry standards for reliability and performance, ensuring a long operational life and stable functionality in its intended applications.
Easy Integration:
Thanks to its small form factor and simple interfacing requirements, the AH375-WLA can be easily integrated into existing designs, offering designers a quick and efficient solution for adding magnetic sensing capabilities to their projects.