EN
  • EN
  • DE

MAX20094ATIA/VY+

Part No MAX20094ATIA/VY+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Strip
Product Status Active
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant
Fault Protection Over Current
Charge Current - Max 1A
Battery Pack Voltage 6V
Voltage - Supply (Max) 7V
Interface I2C, SMBus
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX20094
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 881301-MAX20094ATIA/VY+
Ultra Librarian 3D Model Ultra Librarian MAX20094ATIA/VY+ CAD Model

Description

The MAX20094ATIA/VY+ represents a cutting-edge solution from Maxim Integrated, designed to cater to the demanding needs of automotive lighting systems. This highly integrated IC is engineered to drive high-brightness LEDs with precision and efficiency, making it an ideal choice for automotive exterior and interior lighting applications.

Key Features

  • Flexible LED Driver: The device is capable of driving multiple high-brightness LEDs with a constant current, ensuring uniform brightness and color consistency across the lighting system.
  • High Efficiency: With its advanced design, the MAX20094ATIA/VY+ offers high efficiency, which is crucial for minimizing heat generation and power loss in automotive applications.
  • Integrated Diagnostics: The IC includes built-in diagnostic features that help detect open or short LED conditions, enhancing the reliability and safety of the lighting system.
  • Thermal Management: The product incorporates thermal protection features to safeguard the IC and the LEDs from overheating, which is essential for maintaining the longevity of the lighting system.
  • Compact Footprint: The MAX20094ATIA/VY+ comes in a small package, making it suitable for space-constrained applications without compromising on performance.

Applications

The MAX20094ATIA/VY+ is primarily designed for automotive lighting applications, including:

  • Headlights
  • Tail lights
  • Turn signals
  • Daytime running lights (DRL)
  • Interior lighting

Technical Specifications

The device boasts a robust set of technical specifications that ensure its adaptability and performance in a variety of lighting scenarios:

  • Input Voltage Range: Suitable for automotive power systems
  • Output Current: Configurable to drive LEDs at optimal levels
  • Communication Interface: I²C-compatible interface for programmability and control
  • Protection Features: Under-voltage lockout, over-current and over-temperature protection

In conclusion, the MAX20094ATIA/VY+ from Maxim Integrated is a versatile and reliable solution for automotive LED lighting systems, offering a blend of efficiency, diagnostic capabilities, and thermal protection to meet the stringent requirements of modern vehicles.

You May Also Be Interested in

Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6188 $51.7128
15+ $7.0719 $106.0785
22+ $6.8509 $150.7198
31+ $6.6299 $205.5269
40+ $6.4089 $256.3560
53+ $5.7459 $304.5327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess