EN
  • EN
  • DE

BQ2010SN-D107G4

Part No BQ2010SN-D107G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY GAS GAUGE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Not For New Designs
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1023755-BQ2010SN-D107G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2010SN-D107G4 CAD Model

Description

The BQ2010SN-D107G4 is a sophisticated gas gauge integrated circuit (IC) manufactured by Texas Instruments, designed to provide accurate battery management and monitoring solutions. This advanced IC is tailored for use with rechargeable battery packs, ensuring optimal performance and longevity of the power source in a variety of applications.

Key Features

  • Advanced Battery Monitoring: The BQ2010SN-D107G4 offers precise measurement of battery charge state, voltage, current, and temperature, enabling real-time battery status updates.
  • Self-Discharge Compensation: This IC includes an intelligent algorithm to compensate for battery self-discharge, ensuring more accurate charge status over time.
  • High Integration: With the integration of a voltage reference, analog-to-digital converter, and a serial communication interface, this IC simplifies the design and reduces the number of external components required.
  • Power Conservation: The low-power design of the BQ2010SN-D107G4 allows for minimal energy consumption during operation, which is critical for battery-powered devices.
  • Communication Interface: It features a simple serial interface for communication with a host processor, making it easy to integrate into system designs.

Applications

The BQ2010SN-D107G4 is versatile and can be used in a multitude of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Medical equipment
  • Industrial and professional equipment

Technical Specifications

At the heart of the BQ2010SN-D107G4 is its ability to handle a wide range of battery chemistries and configurations. It supports batteries with multiple cells and is compatible with NiCd, NiMH, and Li-Ion technologies, providing a flexible solution for various battery management scenarios.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BQ2010SN-D107G4 is no exception. It is built to meet high standards, ensuring reliability and performance consistency for the end-user. With Texas Instruments' expertise in power management ICs, you can expect the BQ2010SN-D107G4 to deliver exceptional results in your battery management applications.

You May Also Be Interested in

Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Lowest to $37.2795
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1396 $52.5584
10+ $10.7813 $107.8130
15+ $10.4443 $156.6645
20+ $10.1074 $202.1480
26+ $9.7705 $254.0330
35+ $8.7598 $306.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess