EN
  • EN
  • DE

HMC392

Part No HMC392
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs MMIC LOW NOISE AMPLIFIER, 3.5 - 7.0 GHz | IC RF AMP GP 3.5GHZ-7GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Frequency 3.5GHz ~ 7GHz
P1dB 16dBm
Gain 16dB
Noise Figure 2.5dB
RF Type General Purpose
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 55mA
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC392
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1181245-HMC392
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in RF Communications, Defence, Military & Aerospace, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian HMC392 CAD Model

Description

The HMC392 from Analog Devices Inc. is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier designed to deliver exceptional signal amplification with a broad frequency range. This versatile product is a perfect fit for applications in the fields of test instrumentation, defense, and communications, where reliability and performance are critical.

Key Features

  • Frequency Range: The HMC392 operates over a wide frequency range, making it suitable for a variety of RF and microwave applications.
  • High Gain: It provides high gain, which is essential for applications requiring signal amplification with minimal loss.
  • Output Power: The device ensures a strong output power level, contributing to its effectiveness in signal transmission and reception.
  • Power Added Efficiency: With its high power-added efficiency, the HMC392 is an energy-efficient solution for your amplification needs.
  • Single Voltage Supply: The amplifier operates on a single voltage supply, simplifying the power supply design and reducing overall system complexity.

Applications

The HMC392 is ideal for a range of applications, such as:

  • Point-to-point radios
  • Point-to-multipoint radios & VSAT
  • Test equipment and sensors
  • Military & space
  • Fiber optic applications

Technical Specifications

Parameter Value
Frequency Range DC to 6 GHz
Gain 13 dB typical
Output Power (P1dB) +17 dBm typical
Supply Voltage +5V
Package Surface Mount

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC392 is manufactured to the highest standards to ensure consistent performance and durability in even the most demanding conditions.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.9174 $97.9174
2+ $94.8567 $189.7134
3+ $91.7971 $275.3913
4+ $88.7375 $354.9500
5+ $79.5576 $397.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess