EN
  • EN
  • DE

DSPIC33EP32MC502-E/SSVAO

Part No DSPIC33EP32MC502-E/SSVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 32 KB, 4096 Bytes, 70 MHz, 3 to 3.6V, SSOP-28, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007344-DSPIC33EP32MC502-E/SSVAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC502-E/SSVAO CAD Model

Description

Microchip Technology's DSPIC33EP32MC502-E/SSVAO Digital Signal Controller

The DSPIC33EP32MC502-E/SSVAO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor. This hybrid device is part of Microchip's dsPIC33E series and is particularly suitable for applications that require sophisticated algorithms and tight control loops, such as motor control, power conversion, and sensing applications.

Key Features:

  • CPU: The core of the DSPIC33EP32MC502-E/SSVAO operates at 70 MIPS (Million Instructions Per Second), which provides the speed necessary for high-performance processing tasks.
  • Program Memory: It is equipped with 32 KB of flash memory, allowing ample space for complex application code.
  • RAM: The device includes 8 KB of RAM for efficient data handling and buffering.
  • Dual Partition Flash with Live Update Capability: This feature allows for uninterrupted operation and firmware upgrades in the field, ensuring reliability and minimal downtime.
  • Advanced Analog Features: It comes with a variety of analog features such as a 10-bit Analog-to-Digital Converter (ADC) with a conversion time as low as 65 ns, Charge Time Measurement Unit (CTMU) for precision timing and measurement, and a high-speed PWM module for sophisticated control applications.
  • Communication Interfaces: The DSC provides a range of communication interfaces, including UART, SPI, and I2C modules, for versatile connectivity options.
  • Robust Peripheral Set: The DSPIC33EP32MC502-E/SSVAO has a rich set of peripherals that support a wide range of applications, including high-speed PWMs, timers, and input capture modules.

Package and Temperature Range:

The device is available in a 28-pin SSOP (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. It operates over an extended industrial temperature range, ensuring reliable performance in harsh environments.

Applications:

With its powerful features and flexible peripheral set, the DSPIC33EP32MC502-E/SSVAO is ideal for applications such as:

  • Advanced Motor Control Systems
  • Power Supplies and Power Management
  • Embedded Control and Sensing
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems

Microchip's commitment to quality and long-term availability makes the DSPIC33EP32MC502-E/SSVAO a reliable choice for engineers and designers looking to integrate a powerful DSC into their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess