EN
  • EN
  • DE

PIC16F18425-I/JQ

Part No PIC16F18425-I/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x5b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-UQFN Exposed Pad
Supplier Device Package 16-UQFN (4x4)
Base Product Number PIC16F18425
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368750-PIC16F18425-I/JQ
Ultra Librarian 3D Model Ultra Librarian PIC16F18425-I/JQ CAD Model

Description

Microchip Technology's PIC16F18425-I/JQ Microcontroller

The PIC16F18425-I/JQ is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This compact, low-power, 8-bit MCU is designed for a broad range of applications, from simple consumer electronics to complex industrial systems. Encased in a 20-pin QFN package, it offers a perfect balance between size and functionality, making it an ideal choice for space-constrained projects that require robust performance.

At the heart of the PIC16F18425-I/JQ lies a high-performance RISC CPU with a rich set of features. It boasts an impressive 32 MHz internal oscillator, providing the speed necessary for quick data processing and responsive control. The device is equipped with 14 KB of flash memory and 1 KB of SRAM, ensuring ample space for your application code and data storage. Additionally, it contains 256 bytes of EEPROM, which is perfect for storing non-volatile data that must be preserved between power cycles.

One of the standout features of the PIC16F18425-I/JQ is its 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise measurement of analog signals. This makes it particularly well-suited for sensor interfacing and data acquisition tasks. The MCU also supports various communication protocols, including I2C, SPI, and EUSART, providing versatile options for serial connectivity.

For those concerned with power efficiency, the PIC16F18425-I/JQ excels with its multiple low-power modes, including Idle and Doze, which significantly reduce power consumption when full CPU power is not required. Additionally, its Power-Down mode can achieve nanoamp-level currents, further extending battery life in portable applications.

Developers will appreciate the comprehensive set of peripherals, such as PWM outputs, timers, and comparators, which facilitate complex functions like motor control and real-time monitoring without the need for external components. Furthermore, Microchip's MPLAB X Integrated Development Environment (IDE) supports the PIC16F18425-I/JQ, offering a seamless and user-friendly programming experience.

In summary, the PIC16F18425-I/JQ from Microchip Technology is a highly capable MCU that combines performance, versatility, and efficiency, making it a top choice for designers looking to create innovative and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess