EN
  • EN
  • DE

DSPIC33EP256GM310-I/PT

Part No DSPIC33EP256GM310-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001364-DSPIC33EP256GM310-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series dsPIC™ 33EP
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I²C, IrDA, LINbus, QEI, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GM310-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP256GM310-I/PT

The dSPIC33EP256GM310-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the processing power of a digital signal processor in one seamless integrated circuit. This DSC is ideal for applications requiring complex algorithms and control systems, such as automotive, industrial control, motor control, power conversion, and sensing applications.

At the heart of the DSPIC33EP256GM310-I/PT lies a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip features. The device boasts a large 256KB of flash memory and 32KB of RAM, providing ample space for sophisticated applications and algorithms. Its 44-pin TQFP (Thin Quad Flat Package) encapsulates a robust set of peripherals, including advanced analog features, multiple timers, and communication interfaces.

Key Features:

  • High-Performance DSC Core: With a maximum speed of 70 MIPS, this DSC provides the computational power needed for demanding applications.
  • Generous Memory: 256KB of flash memory and 32KB of RAM ensure sufficient storage for complex programs and data.
  • Advanced Analog: The device includes a 12-bit ADC with up to 16 channels, offering precise analog-to-digital conversion for a wide range of sensor inputs.
  • Flexible Communication: Multiple communication interfaces such as UART, SPI, I2C, and CAN are available for versatile connectivity options.
  • Robust Timers: A variety of timers, including 32-bit and 16-bit counters, as well as PWM modules, support intricate timing operations and PWM generation for motor control.
  • Extended Temperature Range: The DSPIC33EP256GM310-I/PT operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

The integration of these features makes the DSPIC33EP256GM310-I/PT a powerful and flexible solution for engineers looking to optimize their system architecture. Its programmability and wide array of peripherals enable custom applications that can meet the specific needs of any design. Moreover, Microchip Technology provides comprehensive development tools and software libraries to accelerate the development process, making the DSPIC33EP256GM310-I/PT a go-to choice for designers seeking performance and efficiency.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess