EN
  • EN
  • DE

PZM6.8NB2A,115

Part No PZM6.8NB2A,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 220MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±2%
Maximum Power Dissipation 220mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 2μA @ 3.5V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 1090862-PZM6.8NB2A,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM6.8NB2A,115 CAD Model

Description

The PZM6.8NB2A,115 is a robust, high-performance Zener diode designed and manufactured by NXP Semiconductors. This electronic component is engineered to provide precise voltage regulation, making it an ideal choice for a wide range of applications that require stable and reliable voltage control. The PZM6.8NB2A,115 is commonly utilized in power supply circuits, voltage reference points, and protection circuits in various electronic devices.

Key Features

  • Nominal Zener Voltage: The device has a nominal Zener voltage of 6.8V, offering precise voltage regulation for circuits operating around this voltage level.
  • Power Dissipation: With a power dissipation of 300mW, the PZM6.8NB2A,115 can handle a moderate amount of power, making it suitable for a variety of electronic applications.
  • Package: It comes in a small and compact SOT-346 (SC-59) surface-mount package, which allows for efficient use of PCB space and is convenient for automated assembly processes.
  • High Stability: The Zener diode offers excellent stability and reliability over its operational lifespan, ensuring consistent performance in critical applications.
  • Low Dynamic Impedance: The component features low dynamic impedance, which helps to maintain voltage stability under varying current conditions.
  • Wide Operating Temperature Range: It can operate effectively across a broad temperature range, making it versatile for use in different environments.

Applications

The PZM6.8NB2A,115 Zener diode is highly versatile and can be used in various applications including:

  • Consumer electronics such as televisions, computers, and mobile devices
  • Industrial electronics for control and automation systems
  • Telecommunication equipment for signal regulation and protection
  • Automotive electronics for onboard computers and control units
  • Power management systems for overvoltage and surge protection

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PZM6.8NB2A,115 is no exception. It is manufactured to meet high industry standards, ensuring dependable performance for the end-user. The device's robust design and manufacturing process ensure that it can withstand the rigors of everyday use in various electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess