EN
  • EN
  • DE

DSPIC30F5013-30I/PT

Part No DSPIC30F5013-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 66KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 68
Program Memory Size 66KB (22K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 037406-DSPIC30F5013-30I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC30F5013-30I/PT CAD Model

Description

Product Overview: DSPIC30F5013-30I/PT

The DSPIC30F5013-30I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer a perfect blend of the control features of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP). This makes it an ideal choice for applications that require complex algorithms, precise control, and real-time processing, such as motor control, power supplies, and advanced sensing.

Key Features

  • Core: The DSPIC30F5013-30I/PT is built around a powerful 16-bit dsPIC core that can execute digital signal processing instructions at high speeds, making it suitable for math-intensive applications.
  • Clock Speed: It operates at a maximum frequency of 30 MHz, providing a rapid instruction cycle time for time-sensitive tasks.
  • Program Memory: With 144 KB of flash memory, this DSC has ample space for storing complex programs and algorithms.
  • RAM: It comes with 8 KB of RAM, allowing for efficient data handling and manipulation.
  • I/O Pins: The device features 35 general-purpose I/O pins, which gives designers flexibility in interfacing with various peripherals and sensors.
  • Timers and PWM: It includes advanced timer capabilities and up to 8 channels of Pulse Width Modulation (PWM), which are crucial for precise control applications.
  • Communication Interfaces: The DSPIC30F5013-30I/PT supports multiple communication protocols, including UART, SPI, and I2C, enabling easy integration with other devices and systems.
  • Temperature Range: This DSC operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: It comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still providing ample connection points.

Applications

The DSPIC30F5013-30I/PT is versatile and can be used across a wide range of applications. It is particularly effective in:

  • Advanced Motor Control
  • Power Conversion and Management
  • Audio Processing
  • Industrial Automation Systems
  • Automotive and Aerospace Control Systems

With its robust set of features and capabilities, the DSPIC30F5013-30I/PT by Microchip Technology is a reliable choice for engineers and designers looking to develop sophisticated and high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8655 $74.5965
5+ $20.4025 $102.0125
8+ $19.7649 $158.1192
11+ $19.1274 $210.4014
14+ $18.4898 $258.8572
19+ $16.5770 $314.9630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 571 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess