EN
  • EN
  • DE

DSPIC30F5015-30I/PT

Part No DSPIC30F5015-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 16-bit dsPIC RISC 66KB Flash 3.3V/5V Automotive 64-Pin TQFP Tray / IC MCU 16BIT 66KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 52
Program Memory Size 66KB (22K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 037940-DSPIC30F5015-30I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DSPIC30F5015
Introduction Date July 05, 2005
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F5015-30I/PT CAD Model

Description

dSPIC30F5015-30I/PT Microcontroller

The dSPIC30F5015-30I/PT is a high-performance 16-bit Digital Signal Controller (DSC) designed by Microchip Technology, which seamlessly blends the control features of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP). This integration enables the device to excel in applications requiring complex, high-speed algorithms and control-oriented tasks.

Key Features:

  • Core Performance: At the heart of the dSPIC30F5015-30I/PT is a 16-bit modified Harvard architecture processor. It operates at a maximum speed of 30 MIPS, providing robust computational power and efficient data handling for demanding applications.
  • Program Memory: The device boasts 60 KB of flash memory, which is ideal for storing firmware and application code that can be updated in the field thanks to its self-programmable capabilities under software control.
  • RAM: With 4 KB of RAM, the dSPIC30F5015-30I/PT ensures smooth data processing and temporary data storage during complex operations.
  • Digital I/O: The controller is equipped with an array of input/output pins that support various digital peripherals and provide flexible interfacing options.
  • Analog Features: It includes a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.
  • Timers and Communication Interfaces: Multiple timers, UART, SPI, and I2C modules are embedded within the microcontroller, facilitating versatile timing operations and serial communication with external devices.
  • Robust Design: The dSPIC30F5015-30I/PT is available in a 64-pin TQFP package and operates over an industrial temperature range (-40°C to +85°C). It also features an on-chip watchdog timer and fail-safe clock monitor for increased reliability.
  • Power Management: Power-saving modes like Idle and Sleep modes help to minimize power consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications:

The dSPIC30F5015-30I/PT is an ideal choice for a wide range of applications, including motor control, power conversion, industrial automation, and sensor processing. Its robust architecture and extensive peripheral set make it a versatile solution for both simple and complex embedded systems.

Summary:

The Microchip dSPIC30F5015-30I/PT Digital Signal Controller offers a powerful blend of DSP and MCU features, making it a go-to choice for engineers looking for a single-chip solution that can handle both control tasks and digital signal processing with ease. Its rich feature set and high-speed performance cater to a variety of sophisticated applications that require both precision and efficiency.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8803 $55.1621
16+ $6.4659 $103.4544
24+ $6.2638 $150.3312
33+ $6.0618 $200.0394
43+ $5.8597 $251.9671
58+ $5.2535 $304.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess