EN
  • EN
  • DE

TS5A1066DCKRG4

Part No TS5A1066DCKRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 5.5ns, 4.5ns
-3db Bandwidth 400MHz
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 6.8pF, 6.8pF
Max Leakage Current (IS off) 200nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-5
Win Source Part Number 1114409-TS5A1066DCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A1066DCKRG4 CAD Model

Description

Product Overview: TS5A1066DCKRG4 by Texas Instruments

The TS5A1066DCKRG4 is a high-performance, single-pole double-throw (SPDT) analog switch designed by Texas Instruments. This compact and efficient integrated circuit (IC) is ideal for a variety of applications where a low on-state resistance, minimal propagation delay, and low power consumption are essential. It is commonly used in signal routing, data acquisition systems, communication devices, and consumer electronics.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of typically 0.5 ohms, which ensures minimal signal distortion and power loss when the switch is in the ON position.
  • Wide Operating Voltage Range: The TS5A1066DCKRG4 operates over a wide voltage range of 1.65V to 5.5V, making it versatile for various low-voltage applications.
  • Single Supply Operation: This switch is designed for single supply operation, simplifying the power design in systems that require SPDT switching functionality.
  • Low Power Consumption: With its low power consumption, the TS5A1066DCKRG4 conserves energy, making it suitable for battery-operated devices.
  • Bidirectional Signal Flow: The switch allows bidirectional signal flow without any change in performance, providing flexibility in signal routing.
  • ESD Protection: It includes electrostatic discharge (ESD) protection circuitry, which safeguards the device against damage from static electricity.

Package and Quality

The TS5A1066DCKRG4 is available in a compact SC70 package with 6 pins, optimizing board space in space-constrained applications. Texas Instruments ensures high-quality and reliability, and the device is RoHS compliant, adhering to environmental standards regarding hazardous substances.

Applications

Thanks to its robust design and versatile features, the TS5A1066DCKRG4 is suitable for a wide range of applications, including:

  • Audio and Video Signal Routing
  • Cellular Phones
  • Portable Devices
  • Data Acquisition Systems
  • Medical Equipment
  • Communication Devices

In summary, the TS5A1066DCKRG4 from Texas Instruments is a reliable and efficient solution for designers looking to incorporate a high-quality SPDT analog switch into their electronic designs.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess