EN
  • EN
  • DE

DSPIC30F4011-20E/PT

Part No DSPIC30F4011-20E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name DSPIC30F4011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917621-DSPIC30F4011-20E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4011-20E/PT CAD Model

Description

Microchip Technology DSPIC30F4011-20E/PT Product Overview

The DSPIC30F4011-20E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor. This makes it an ideal choice for applications that require complex signal processing as well as control tasks, such as automotive, industrial control systems, smart sensors, robotics, and more.

Key Features

  • High-Performance DSC Core: At the heart of the DSPIC30F4011-20E/PT is a 16-bit modified Harvard architecture processor. It operates at a maximum speed of 20 MIPS, providing the computational power needed for high-speed signal processing.
  • Ample Program Memory: The device comes with 48 Kbytes of Flash memory, which is ideal for storing complex application programs and algorithms.
  • Generous RAM: With 2 Kbytes of RAM, this DSC provides sufficient space for data manipulation and buffer storage.
  • Flexible I/O Options: It features 30 programmable input/output pins, allowing for versatile interfacing with peripherals and external devices.
  • PWM and Timer Modules: The DSPIC30F4011-20E/PT includes advanced PWM and timer modules, making it suitable for precise motor control and timing-sensitive applications.
  • Robust Communication Peripherals: It supports various serial communication interfaces, including UART, SPI, and I2C, facilitating easy integration into communication networks.
  • ADC Module: The built-in 10-bit analog-to-digital converter with up to 13 channels enables the DSC to handle analog signal input with ease.
  • Temperature Range: This device operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Package Type: The DSPIC30F4011-20E/PT is available in a 44-pin TQFP package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.

Applications

The DSPIC30F4011-20E/PT is versatile enough to be used in a wide range of applications, including:

  • Advanced Motor Control
  • Automotive Systems
  • Power Supplies
  • Industrial Control Systems
  • Intelligent Sensing Applications
  • Audio Processing
  • Robotics

With its robust set of features and capabilities, the DSPIC30F4011-20E/PT from Microchip Technology provides a flexible and powerful solution for designers who need a single device that can handle both DSP and microcontroller tasks effectively.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.1223 $105.1223
2+ $101.8375 $203.6750
3+ $98.5527 $295.6581
4+ $95.2667 $381.0668
5+ $85.4123 $427.0615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess