EN
  • EN
  • DE

TMDXCNCD28055ISO

Part No TMDXCNCD28055ISO
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CONTROLCARD TMX320F28055 EVAL BD / TMX320F28055 controlCARD C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform controlCARD
Utilized IC / Part TMX320F28055
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341724-TMDXCNCD28055ISO
Ultra Librarian 3D Model Ultra Librarian TMDXCNCD28055ISO CAD Model

Description

The TMDXCNCD28055ISO, crafted by the renowned Texas Instruments, is a high-performance, isolated controlCARD based on the C2000™ Piccolo microcontroller. This innovative product is designed to deliver exceptional quality and reliability for a wide range of industrial applications, including motor control, digital power supplies, and renewable energy systems.

Key Features

  • Advanced Processing Core: At the heart of the TMDXCNCD28055ISO lies the powerful TMS320F28055 Piccolo microcontroller, which is equipped with a 32-bit CPU running at up to 90 MHz. This core provides the computational horsepower required for complex control algorithms and real-time data processing.
  • Isolation for Enhanced Safety: Safety is a paramount concern in industrial environments. The TMDXCNCD28055ISO features reinforced isolation, ensuring that the control electronics are separated from the power stage, thus enhancing system safety and reliability.
  • Integrated Peripherals: The controlCARD comes with a plethora of on-board peripherals designed to facilitate a broad spectrum of applications. These include high-resolution PWM outputs, analog-to-digital converters (ADCs), and serial communication ports for robust connectivity and control.
  • Flexible Development: Compatible with various Texas Instruments hardware kits and software frameworks, the TMDXCNCD28055ISO provides a flexible development platform that accelerates the design cycle and simplifies prototyping.
  • Robust Support and Documentation: Texas Instruments backs this controlCARD with comprehensive technical support, detailed documentation, and a robust online community. This ensures that developers can leverage the full potential of the product with ease and confidence.

Applications

The versatility of the TMDXCNCD28055ISO makes it suitable for a diverse array of applications. It excels in scenarios that require precise control and isolation, such as:

  • Variable Speed Motor Control
  • Renewable Energy Systems
  • Power Conversion
  • Industrial Automation and Robotics

With its robust feature set and Texas Instruments' commitment to excellence, the TMDXCNCD28055ISO is an ideal choice for engineers looking to push the boundaries of what's possible in the realm of isolated control systems.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess