EN
  • EN
  • DE

MIC5524-3.3YMT

Part No MIC5524-3.3YMT
Manufacturer Micrel
Catalog Misc Products
Description High-Performance 500mA LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830917-MIC5524-3.3YMT
Ultra Librarian 3D Model Ultra Librarian MIC5524-3.3YMT CAD Model

Description

The MIC5524-3.3YMT is a low dropout (LDO) regulator manufactured by Micrel, now part of Microchip Technology. This regulator is designed to provide a stable and efficient 3.3V voltage source, primarily targeting portable and battery-powered devices. The '3.3' in the part number explicitly indicates the fixed output voltage of 3.3V. The MIC5524-3.3YMT features low dropout voltage, low quiescent current, and integrated protection features, making it suitable for extending battery life and ensuring reliable operation in various electronic applications.

Applications:

  • Mobile Phones and Smartphones: Powering core logic, memory, and peripheral components.
  • Tablets and Portable Media Players: Providing regulated voltage to various ICs and subsystems.
  • Digital Cameras and Camcorders: Ensuring stable power for image sensors and processors.
  • Wearable Technology: Powering smartwatches, fitness trackers, and other low-power devices.
  • Wireless Communication Devices: Powering RF transceivers and baseband processors.

Features:

  • Fixed Output Voltage of 3.3V: Provides a precise and stable 3.3V output voltage.
  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection mechanisms enhance system reliability.
  • Reduced Board Space: Small package size allows for compact designs and reduced board space requirements.
  • Stable and Accurate Power Supply: Provides a stable and accurate output voltage, ensuring proper operation of downstream components.
  • Simplified Design: Stable operation with ceramic capacitors simplifies design and reduces component count.

Additional Details:

The MIC5524-3.3YMT typically comes in a small surface-mount package such as TDFN or MSOP. It requires external input and output capacitors for stable operation, and it is designed to be stable with ceramic capacitors. The operating temperature range is typically from -40°C to +125°C. The datasheet provides detailed information on the device's electrical characteristics, application circuits, and package dimensions. Always refer to the official datasheet for accurate specifications and application guidelines, as these details can vary slightly depending on the specific revision and manufacturer specifications.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess