ON Semiconductor 5HN02C-TB Product Overview
The ON Semiconductor 5HN02C-TB is a cutting-edge, high-performance N-Channel MOSFET designed to meet the demanding requirements of modern electronic circuits. This MOSFET is part of ON Semiconductor's extensive portfolio of energy-efficient devices and is tailored for applications requiring fast switching, low on-resistance, and high reliability.
Key Features
- Low On-Resistance: The 5HN02C-TB boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: Engineered for high-speed switching, this MOSFET can operate at higher frequencies without sacrificing performance, making it ideal for power conversion and management applications.
- Advanced Technology: Utilizing ON Semiconductor's advanced trench technology, the 5HN02C-TB offers superior performance characteristics compared to traditional planar MOSFETs.
- Robust Thermal Performance: With its excellent thermal characteristics, the 5HN02C-TB can handle higher currents and operate at elevated temperatures, maintaining stability and reliability.
- Compact Package: The device is available in a space-saving SOT-23 package, which is suitable for compact circuit designs without compromising power handling capabilities.
Applications
The 5HN02C-TB is versatile and can be used in a variety of applications, such as:
- DC/DC Converters
- Power Management Circuits
- Motor Controllers
- Battery Management Systems
- Load Switches
- Portable Electronic Devices
Product Specifications
The 5HN02C-TB MOSFET operates with a continuous drain current of up to 540 mA, and a pulsed drain current of 2 A. It has a maximum gate-source voltage of ±20 V, and a low threshold voltage, making it suitable for low voltage applications. The device also features a fast switching speed, with a turn-on delay time of 3 ns and a turn-off delay time of 9 ns, ensuring efficient operation in high-speed circuits.
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the 5HN02C-TB is no exception. It is designed and manufactured to meet the highest standards, ensuring long-term performance and dependability in your electronic designs.
With its robust feature set, the 5HN02C-TB N-Channel MOSFET from ON Semiconductor is an excellent choice for designers looking to enhance efficiency and reduce power losses in their electronic applications.