EN
  • EN
  • DE

DSC2122FI1-F0006

Part No DSC2122FI1-F0006
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2122
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 8MHz
Frequency - Output 2 8MHz
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 89mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2122
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343514-DSC2122FI1-F0006
Ultra Librarian 3D Model Ultra Librarian DSC2122FI1-F0006 CAD Model

Description

Microchip Technology DSC2122FI1-F0006

The DSC2122FI1-F0006 is a high-performance, precision oscillator from Microchip Technology, designed to deliver exceptional stability and accuracy for a wide range of applications. This product is part of Microchip's comprehensive portfolio of frequency control solutions, offering engineers and designers a reliable and efficient timing solution.

At the heart of the DSC2122FI1-F0006 is a MEMS (Micro-Electro-Mechanical Systems) resonator, which provides a stable frequency output with a low-jitter performance. This characteristic is crucial for applications where timing precision is paramount, such as in high-speed data communications, industrial automation, and advanced computing systems.

The oscillator operates at a frequency of 6 MHz, which is suitable for a variety of digital electronics applications. It boasts a tight stability of ±25 ppm over the industrial temperature range of -40°C to +85°C, ensuring reliable operation under diverse environmental conditions. This level of stability is particularly beneficial for applications that may be subjected to temperature variations, such as outdoor telecommunications equipment or portable devices.

Furthermore, the DSC2122FI1-F0006 features a low power consumption, making it an excellent choice for battery-powered devices where energy efficiency is a critical consideration. The oscillator is also designed for easy integration into a system, with a compact footprint and a standard CMOS output that is compatible with most microcontrollers and digital ICs.

Microchip Technology has equipped this oscillator with robust capabilities to resist mechanical shock and vibration, contributing to its durability and longevity in physically demanding applications. The DSC2122FI1-F0006 is also RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

In summary, the DSC2122FI1-F0006 from Microchip Technology is a versatile and dependable oscillator that offers precision timing, low power consumption, and robust performance. Whether utilized in communication systems, industrial controls, or portable electronics, this oscillator is engineered to meet the stringent requirements of today's advanced electronic designs.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess