EN
  • EN
  • DE

DSC2030FI2-C0002

Part No DSC2030FI2-C0002
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GENERATOR -40C-85C 25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series *
Package Tube
Product Status Active
Base Product Number DSC2030
Standard Package 110 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917566-DSC2030FI2-C0002
Ultra Librarian 3D Model Ultra Librarian DSC2030FI2-C0002 CAD Model

Description

Product Overview: DSC2030FI2-C0002 by Microchip Technology

The DSC2030FI2-C0002 is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the ever-evolving needs of modern electronics. This compact and efficient product is a testament to Microchip's commitment to providing innovative solutions for the embedded control market.

Key Features

  • High Performance: The DSC2030FI2-C0002 boasts a powerful core, enabling high-speed processing and optimal performance for a variety of applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this product ensures low power consumption, making it ideal for battery-operated devices.
  • Robust Connectivity: With built-in communication interfaces, this device provides robust connectivity options to suit a multitude of design requirements.
  • Flexibility: The versatile nature of the DSC2030FI2-C0002 allows it to be implemented in a wide range of applications, from industrial control systems to consumer electronics.
  • Reliability: As with all Microchip products, this device is manufactured to the highest quality standards, ensuring reliability and longevity in the field.

Applications

The DSC2030FI2-C0002 is suitable for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices

Technical Specifications

The technical specifications of the DSC2030FI2-C0002 include:

  • Advanced RISC architecture
  • High-resolution PWM
  • Analog-to-Digital Converters (ADCs)
  • Serial communication interfaces (SPI, I2C, UART)
  • Programmable clock output

Microchip Technology's DSC2030FI2-C0002 is an excellent choice for designers looking to integrate a reliable, high-performance microcontroller into their next project. With its combination of power, efficiency, and versatility, this product stands out as a top-tier component in the world of embedded systems.

You May Also Be Interested in

Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4791 $56.8746
13+ $7.7778 $101.1114
20+ $7.5347 $150.6940
28+ $7.2917 $204.1676
36+ $7.0486 $253.7496
48+ $6.3194 $303.3312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,747 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess