EN
  • EN
  • DE

DSC2030FI2-C0012

Part No DSC2030FI2-C0012
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2030
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 100MHz, 125MHz, 150MHz, 156.25MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2030
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917568-DSC2030FI2-C0012
Ultra Librarian 3D Model Ultra Librarian DSC2030FI2-C0012 CAD Model

Description

Microchip Technology's DSC2030FI2-C0012 Overview

The DSC2030FI2-C0012 is a high-performance product from Microchip Technology, a globally recognized leader in microcontroller and analog semiconductors. This product is designed to cater to the demanding needs of modern embedded systems, offering a blend of digital and analog functionality that is ideal for a wide range of applications including industrial control systems, automotive electronics, communication devices, and consumer electronics.

Key Features

  • High Precision: The DSC2030FI2-C0012 offers exceptional precision and accuracy, making it suitable for applications that require meticulous control and measurement.
  • Robust Performance: Engineered to withstand harsh conditions, it operates reliably across a broad temperature range and is resilient to voltage fluctuations and electromagnetic interference.
  • Advanced Peripherals: It comes equipped with a variety of peripherals that enhance its capabilities, including ADCs, DACs, PWM channels, and communication interfaces like UART, SPI, and I2C.
  • Low Power Consumption: Despite its robust performance, the DSC2030FI2-C0012 is designed for energy efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Programmability: The device provides flexible programming options that allow developers to customize its functionality to meet specific application requirements.

Applications

The versatility of the DSC2030FI2-C0012 makes it an excellent choice for a diverse set of applications. It is particularly well-suited for:

  • Automated industrial machinery
  • Automotive control systems
  • Smart home devices and IoT applications
  • Medical devices requiring precise measurements
  • Communication equipment such as routers and switches

Support and Resources

Microchip Technology provides extensive support for the DSC2030FI2-C0012 through its comprehensive online resources. Developers can access datasheets, reference designs, application notes, and technical support to facilitate the product's integration into their projects. Additionally, the Microchip community and forums offer a platform for collaboration and knowledge sharing among peers and Microchip experts.

In conclusion, the DSC2030FI2-C0012 from Microchip Technology is a robust, versatile, and energy-efficient solution that meets the needs of complex and demanding applications across various industries.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess