EN
  • EN
  • DE

DSC2044FE1-H0003T

Part No DSC2044FE1-H0003T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2044
Package Tape & Reel
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 100MHz, 125MHz
Frequency - Output 2 100MHz, 125Mhz, 156.25MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 60mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2044
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917573-DSC2044FE1-H0003T
Ultra Librarian 3D Model Ultra Librarian DSC2044FE1-H0003T CAD Model

Description

Microchip Technology's DSC2044FE1-H0003T: A High-Performance Oscillator

Microchip Technology's DSC2044FE1-H0003T is an advanced, low-jitter oscillator that provides exceptional frequency stability and performance for a wide range of applications. This precision oscillator is part of Microchip's comprehensive portfolio of timing solutions, designed to meet the rigorous demands of today's electronic systems.

Key Features

  • Frequency Range: The DSC2044FE1-H0003T offers a frequency range that is ideal for various applications, ensuring versatile use across different electronic platforms.
  • Low Jitter Performance: With its low jitter characteristics, this oscillator ensures high-quality signal integrity, which is critical for high-speed communication and advanced digital signal processing.
  • Stability: Temperature-compensated crystal oscillators (TCXOs) like the DSC2044FE1-H0003T provide excellent frequency stability over a wide temperature range, making them suitable for outdoor or variable-environment applications.
  • Supply Voltage: The device operates on a standard supply voltage, accommodating common power supply levels in electronic circuits and systems.
  • Compact Package: The oscillator comes in a compact package, allowing for easy integration into space-constrained designs without compromising performance.
  • Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the DSC2044FE1-H0003T is built to high-quality standards, ensuring reliability and longevity in operation.

Applications

The DSC2044FE1-H0003T is suitable for a diverse set of applications that require precise timing and frequency control, including:

  • Telecommunications systems
  • Networking equipment like routers and switches
  • Server and storage platforms
  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices

Whether you are designing a complex data center infrastructure or a simple consumer gadget, the DSC2044FE1-H0003T from Microchip Technology provides the performance and reliability needed to ensure your systems run smoothly and efficiently.

For detailed specifications, technical documentation, and application support, visit Microchip Technology's official website or contact their customer support team. The DSC2044FE1-H0003T is not just a component; it's a solution that drives the precision and stability of your electronic designs.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess