Products specifications Report Issue?

Win Source Part Number WS1202944-AVR128DA32T-E/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® DA
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I²C, SPI, UART/USART
Package / Case 32-TQFP
Ultra Librarian 3D Model Ultra Librarian AVR128DA32T-E/PT CAD Model

Description

Microchip Technology AVR128DA32T-E/PT Product Overview

The AVR128DA32T-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications that require advanced control and connectivity features. This device is part of the AVR DA family of microcontrollers that are well-known for their efficiency, flexibility, and ease of use.

Key Features:

  • Core: The AVR128DA32T-E/PT is built on a high-speed, low-power AVR® RISC-based microcontroller core, capable of executing powerful instructions in a single clock cycle. This results in a device that offers excellent throughput, achieving up to 24 MIPS at 24MHz.
  • Memory: It is equipped with 128KB of in-system self-programmable flash memory, 16KB SRAM, and 512 Bytes of EEPROM for data storage. This generous memory allocation allows for complex and memory-intensive applications.
  • I/O and Peripherals: The MCU comes with a rich set of peripherals including multiple serial communication modules, 10-bit ADCs with differential input and programmable gain, a 10-bit DAC, configurable custom logic (CCL), and multiple timers/counters.
  • Package: The device is housed in a TQFP-48 package, which provides a compact footprint while offering sufficient pins for extensive I/O capabilities.
  • Power Efficiency: With picoPower® technology, the AVR128DA32T-E/PT is designed for power-sensitive applications, offering multiple sleep modes to minimize power consumption.
  • Voltage Range: It operates across a wide voltage range of 1.8V to 5.5V, providing versatility in different power environments and for battery-operated applications.
  • Temperature Range: The MCU is built to perform reliably in extreme conditions, with an operational temperature range of -40°C to 125°C.

Applications:

The AVR128DA32T-E/PT is ideal for an array of applications, including industrial control systems, automotive, consumer electronics, Internet of Things (IoT) devices, and more. Its robust feature set enables developers to create complex and responsive systems with ease.

Conclusion:

Overall, the AVR128DA32T-E/PT from Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, memory, and advanced peripherals, all while maintaining power efficiency. Whether for professional or hobbyist projects, this MCU provides a solid foundation for innovation and design.

You May Also Be Interested in

Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention