Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATMEGA3290
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA3290PV-10AURCT,ATMEGA3290PV10AUR,1611-ATMEGA3290PV-10AURTR-ND,ATMEGA3290PV-10AURDKR,ATMEGA3290PV-10AURTR,ATMEGA3290PV-10AUR-ND,1611-ATMEGA3290PV-10AURDKRINACTIVE,1611-ATMEGA3290PV-10AURTR,1611-ATMEGA3290PV-10AURDKR-ND,1611-ATMEGA3290PV-10AURTRINACTIVE,1611-ATMEGA3290PV-10AURCT,1611-ATMEGA3290PV-10AURDKR
Standard Package 1,500
Win Source Part Number 1318972-ATMEGA3290PV-10AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA3290PV-10AUR CAD Model

Description

Microchip Technology ATMEGA3290PV-10AUR Microcontroller

The ATMEGA3290PV-10AUR is a high-performance 8-bit AVR RISC-based microcontroller from Microchip Technology, renowned for its versatility and power efficiency in a wide range of applications. This microcontroller is an ideal choice for embedded systems that require a combination of low power consumption, ample I/O options, and robust processing capabilities.

Key Features:

  • Advanced RISC Architecture: The ATMEGA3290PV-10AUR boasts 32KB of in-system self-programmable flash, making it capable of executing powerful instructions in a single clock cycle. This results in a throughput that approaches 1 MIPS per MHz, optimizing the power consumption versus processing speed.
  • Operating Frequency: It operates at a maximum frequency of 10MHz, providing a balance between speed and power usage, which is ideal for battery-operated applications.
  • Memory: Alongside its flash memory, it comes with 2KB of EEPROM and 2KB of internal SRAM, ensuring sufficient space for data storage and smooth operation.
  • I/O and Packages: The device features 64 pins with versatile input/output options, including a 10-bit A/D converter with up to 16 channels, allowing for excellent interfacing with peripheral devices.
  • Power Efficiency: Its power-saving features include various sleep modes that reduce power consumption when the device is not in full operation.
  • Temperature Range: The ATMEGA3290PV-10AUR is designed to operate over an industrial temperature range from -40°C to 85°C, ensuring reliability in challenging environmental conditions.

Applications:

The microcontroller is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

With its robust feature set and Microchip's commitment to quality, the ATMEGA3290PV-10AUR is a reliable choice for developers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention