Products specifications Report Issue?

Win Source Part Number 300000598-PIC24F16KA101-E/SS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series PIC® XLP™ 24F
Speed 32MHz
Package Tube
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Core Size 16-Bit
Ultra Librarian 3D Model Ultra Librarian PIC24F16KA101-E/SS CAD Model

Description

Microchip Technology PIC24F16KA101-E/SS Microcontroller

The PIC24F16KA101-E/SS from Microchip Technology is a versatile and efficient 16-bit microcontroller that caters to a wide range of applications, from industrial control systems to consumer electronics. This particular model comes in a small SSOP (Shrink Small Outline Package) form factor, making it ideal for space-constrained applications.

At the heart of the PIC24F16KA101-E/SS is a high-performance CPU with a maximum speed of 32 MHz, providing the computational power needed for complex tasks. The microcontroller is equipped with 16 KB of flash memory and 1 KB of RAM, which is ample for storing and running small to medium-sized programs.

One of the key features of this microcontroller is its low power consumption. It is designed with Microchip's nanoWatt XLP technology, which ensures extended battery life in portable applications. The device supports multiple power management modes, such as run, idle, and sleep modes, allowing designers to optimize power usage according to the application's requirements.

The PIC24F16KA101-E/SS also boasts a rich set of peripherals, including:

  • 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, enabling the microcontroller to interface with analog sensors and convert their readings into digital values.
  • Multiple communication interfaces, such as I²C, SPI, and UART, which provide versatility in connecting to other devices, sensors, and networks.
  • Five 16-bit Timer/Counters, which can be used for precise event timing, pulse generation, and interval timing.

With its extended temperature range, the PIC24F16KA101-E/SS is robust and reliable, able to operate in harsh environments, making it suitable for outdoor or industrial applications.

Microchip's comprehensive development tools and software libraries support the PIC24F16KA101-E/SS, making it easier for developers to program and debug their applications. The MPLAB® Integrated Development Environment (IDE) and the MPLAB® Code Configurator streamline the development process, from initial design to final deployment.

Whether you are designing a battery-operated device, a sophisticated control system, or a communication module, the PIC24F16KA101-E/SS offers a balance of performance, power efficiency, and versatility that can meet the demands of your next embedded project.

You May Also Be Interested in

Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention