STMicroelectronics M25P28-VMF6P Serial Flash Memory
The M25P28-VMF6P is a high-performance 28 Mbit, Serial Flash memory device from the reputable manufacturer STMicroelectronics. This product is designed to cater to a wide array of applications that require data and program storage, such as mobile devices, digital cameras, and other embedded systems.
Key Features:
- Memory Size: 28 Mbit of storage capacity, providing ample space for firmware, boot code, and data logging.
- Interface: Utilizes a high-speed SPI (Serial Peripheral Interface) bus, ensuring fast data transfer rates that are essential for performance-critical applications.
- Supply Voltage: Operates over a wide supply voltage range from 2.7V to 3.6V, making it versatile for various system designs.
- Performance: Offers fast read speeds of up to 75 MHz, allowing quick access to stored data, which is crucial for applications requiring rapid boot or real-time data processing.
- Programmability: Features page programming, enabling efficient programming operations, and supports standard, dual, and quad I/O interfaces for flexible usage.
- Endurance: High cycling endurance and data retention, with a typical value of 100,000 program/erase cycles and 20 years of data retention, ensuring reliability over the product's lifespan.
Product Applications:
The M25P28-VMF6P is suitable for a variety of applications, including:
- Embedded systems requiring a non-volatile memory solution.
- Consumer electronics such as digital cameras, smart TVs, and gaming devices.
- Networking hardware, including routers, switches, and modems.
- Industrial applications where long-term reliability and endurance are paramount.
Package and Quality:
This memory device comes in an 8-pin, ultra-thin, small outline package (VFQFPN), which is preferred for space-constrained applications. The M25P28-VMF6P is RoHS compliant and lead-free, adhering to current environmental standards and ensuring compatibility with modern lead-free soldering processes.
In summary, the STMicroelectronics M25P28-VMF6P is a robust and reliable choice for designers looking for a Serial Flash memory solution that combines performance, flexibility, and durability.