EN
  • EN
  • DE

ATSTK600-RC46

Part No ATSTK600-RC46
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Description STK600 ROUTING CARD AVR  /  STK600 series Routing Card
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr Microchip Technology
Series AVR®
Package Box
Module/Board Type Routing Card
For Use With/Related Products STK600
Base Product Number ATSTK600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names ATSTK600-RC014T-46,ATSTK600RC46
Standard Package 1
Win Source Part Number 1032811-ATSTK600-RC46
Ultra Librarian 3D Model Ultra Librarian ATSTK600-RC46 CAD Model

Description

Microchip Technology ATSTK600-RC46 Starter Kit and Development System

The ATSTK600-RC46 is a comprehensive and versatile development kit from Microchip Technology, designed to provide a robust hardware platform for engineers and developers working with Microchip's AVR and AVR32 microcontrollers. This starter kit is specifically tailored for devices that use the 44-pin TQFP and QFN/MLF packaging, making it an essential tool for prototyping and testing applications intended for these types of microcontrollers.

The ATSTK600-RC46 kit comes with a socket card and a routing card, which are essential components for setting up a complete development environment. The socket card provides an easy-to-use interface for inserting the target microcontroller, ensuring secure connections for programming and debugging. The routing card, on the other hand, facilitates the connection between the microcontroller and the various peripherals and interfaces available on the ATSTK600-RC46.

One of the key features of this development system is its support for the full range of programming and debugging tools offered by Microchip. This includes compatibility with the Atmel Studio integrated development environment (IDE), which provides a user-friendly platform for writing, compiling, and debugging code. Additionally, the kit supports in-system programming (ISP), JTAG, PDI, aWire, TPI, and SPI interfaces, giving developers the flexibility to choose the best programming method for their specific application.

The ATSTK600-RC46 also includes a wide array of expansion options. It features an adjustable voltage reference, an expandable board with numerous I/O lines, and a range of sockets to accommodate various microcontroller packages. This makes it an ideal choice for creating and testing prototypes that require a diverse set of functionalities and connections.

Overall, the ATSTK600-RC46 from Microchip Technology is a versatile and powerful development tool that caters to the needs of engineers and developers looking to harness the full potential of AVR and AVR32 microcontrollers. With its comprehensive feature set and expandability, it provides a solid foundation for developing sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
UNIVERSAL ADAPTER BOARD
Need more? Email Us
Maxim Integrated
ADAPTER MCU 52-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR PLCC20 / Xeltek Programmers - Socket Module - PLCC
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PROGRAMMING BOARD FOR AS5115 / AS5115 - ZIF Socket
Need more? Email Us
Microchip Technology
ADAPTER MODULE ANTIFUSE 225BGA / Microsemi FPGAs series Socket Adapter
Need more? Email Us
Silicon Labs
CARD DAUGHTER QFN10 SOCKET
Lowest to $4.0668
Maxim Integrated
ADAPTER MCU 44-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
Microchip Technology
ADAPTER MODULE 208QFP / Microsemi FPGAs - Socket Adapter
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess